EN
  • EN
  • DE

DS1831BS+T&R+C03

Part No DS1831BS+T&R+C03
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1037
Reference case SOIC-16
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 723255-DS1831BS+T&R+C03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1831BS+T&R+C03 CAD Model

Description

Maxim Integrated DS1831BS+T&R+C03 Product Overview

The Maxim Integrated DS1831BS+T&R+C03 is a highly sophisticated, versatile microprocessor supervisory circuit designed to monitor power supplies in digital systems. It provides essential protection features and ensures reliable operation of the system by performing functions such as reset generation, battery backup switching, and memory write protection. This component is particularly suitable for applications that cannot tolerate any disruption or failure due to power supply issues.

Key Features

  • Automatic Reset Generation: Upon detecting a drop in the VCC supply voltage below the factory-set reset threshold, the DS1831BS+T&R+C03 automatically generates a reset signal to the microprocessor, ensuring the system restarts in a known state.
  • Adjustable Reset Threshold: The reset threshold voltage can be adjusted externally, allowing for flexibility and customization to suit different system requirements.
  • Battery Backup Switching: The device includes a circuit that switches to a backup battery when the main power supply fails or drops below acceptable levels, preserving data integrity and system operation.
  • Memory Write Protection: During power-down or brownout conditions, the DS1831BS+T&R+C03 prevents corruption by disabling memory write cycles, safeguarding critical data.
  • Low Power Consumption: Designed with power efficiency in mind, this supervisory circuit minimizes power consumption, making it ideal for portable and battery-powered applications.
  • High Accuracy: The precision of the reset threshold and the tight timing parameters ensure the device operates reliably under specified conditions.

Applications

The DS1831BS+T&R+C03 is an excellent choice for a wide range of applications including:

  • Computers and servers
  • Embedded systems
  • Industrial controllers
  • Portable and battery-powered equipment
  • Communication infrastructure

With its tape and reel packaging (indicated by the T&R suffix), the DS1831BS+T&R+C03 is optimized for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production. The C03 suffix indicates a specific configuration or customization, which may pertain to the reset threshold voltage or other parameters specific to customer requirements.

Overall, the Maxim Integrated DS1831BS+T&R+C03 supervisory circuit stands out as a dependable solution for enhancing system reliability and protecting against the consequences of unpredictable power supply conditions.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,476 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess