EN
  • EN
  • DE

DS1848E-050+T

Part No DS1848E-050+T
Manufacturer Maxim Integrated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TSSOP-14
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 752950-DS1848E-050+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1848E-050+T CAD Model

Description

Maxim Integrated DS1848E-050+T Dual Digital Potentiometer

The DS1848E-050+T from Maxim Integrated is a versatile dual digital potentiometer IC, designed for precision control of analog signals in a wide range of electronic applications. This compact, high-performance component is ideal for implementing adjustable resistors in a digital format, allowing for precise adjustments through a digital interface.

Key Features:

  • Resistance Range: The DS1848E-050+T offers a resistance range of 50kΩ per potentiometer, providing flexibility for various circuit designs.
  • Dual Potentiometer Channels: This IC contains two independently programmable potentiometers, allowing for simultaneous control of two separate signal paths or parameters.
  • Non-Volatile Memory: Integrated non-volatile (EEPROM) memory ensures that resistance settings are maintained even after power is removed, enabling persistent system configuration.
  • High Resolution: With 256-position resolution, users can achieve fine-grained control over resistance settings for precise signal manipulation.
  • Interface: The device features a simple 2-wire serial interface that is compatible with I²C protocols, making it easy to integrate into existing digital systems.
  • Supply Voltage: The DS1848E-050+T operates on a supply voltage ranging from 2.7V to 5.5V, accommodating various logic levels and system power supplies.
  • Operating Temperature: It is designed to operate over an extended temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: The device comes in a compact surface-mount package, ideal for space-constrained applications.

Applications:

The DS1848E-050+T is suitable for a multitude of applications that require digital control of voltage and current. These include, but are not limited to:

  • Adjustable power supplies
  • Audio equipment control
  • Automated calibration systems
  • LED brightness control
  • Gain and offset adjustment

With its robust feature set and flexible design, the Maxim Integrated DS1848E-050+T is a valuable component for engineers and designers looking to add digital precision to their analog systems.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess