EN
  • EN
  • DE

DS1856B-M50+

Part No DS1856B-M50+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50K 2CH 16CSBGA / Temperature Controlled Resistor 16-Pin CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.85 V ~ 5.5 V
Features Temperature Sensor
Tolerance ±20%
Temperature Coefficient (Typ) ±50 ppm/°C
Operating Temperature Range -40°C ~ 95°C
Package 16-LBGA, CSPBGA
Manufacturer Package 16-CSBGA (4x4)
Win Source Part Number 773161-DS1856B-M50+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1856
Introduction Date January 01, 2005
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1856B-M50+ CAD Model

Description

Maxim Integrated DS1856B-M50+ Product Overview

The DS1856B-M50+ from Maxim Integrated is a versatile, high-performance dual temperature sensor and memory module designed to cater to a wide range of applications. This compact device integrates multiple functionalities, making it an ideal solution for system monitoring and control tasks that require precise temperature measurements and data storage capabilities.

Key Features

  • Dual Temperature Sensors: The DS1856B-M50+ includes two high-accuracy temperature sensors that provide real-time monitoring of different system parts. This dual-sensor approach enables differential temperature measurement, which is crucial for applications that require monitoring temperature gradients or ensuring that specific components remain within safe operating temperatures.
  • Non-Volatile Memory: Equipped with EEPROM (Electrically Erasable Programmable Read-Only Memory), the DS1856B-M50+ offers reliable storage for configuration data, calibration information, or any user-specific data. The non-volatile nature of the memory ensures that the data is retained even when the power is turned off.
  • High Precision: With its precision temperature-sensing capabilities, the DS1856B-M50+ provides accurate readings that are essential for maintaining system stability and performance.
  • Digital Interface: The device features a user-friendly digital interface, which simplifies integration into existing systems and allows for easy communication with microcontrollers or other digital circuitry.
  • Compact Package: The DS1856B-M50+ is offered in a small form factor, making it suitable for space-constrained applications without compromising on functionality.
  • Wide Operating Range: Designed to operate over a broad temperature range, the DS1856B-M50+ is an excellent choice for both commercial and industrial environments that experience varying temperature conditions.

Applications

The DS1856B-M50+ is ideal for a multitude of applications, including but not limited to:

  • Telecommunication systems
  • Networking equipment
  • Industrial control systems
  • Environmental monitoring
  • Consumer electronics

In summary, the DS1856B-M50+ from Maxim Integrated is a multi-functional component that combines accurate temperature sensing with data storage in a single, efficient package. Its robust design and versatility make it a go-to choice for engineers and designers looking for a reliable solution to their temperature monitoring and data retention needs.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5031 $59.5527
41+ $2.8736 $117.8176
63+ $2.7847 $175.4361
86+ $2.6946 $231.7356
111+ $2.6045 $289.0995
149+ $2.3354 $347.9746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess