EN
  • EN
  • DE

TPD4S009DGSR

Part No TPD4S009DGSR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 9V
Power Dissipation - Pd 25W
Power Line Protection Yes
Applications Ethernet, HDMI
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 084061-TPD4S009DGSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPD4S009
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPD4S009DGSR CAD Model

Description

Introducing the TPD4S009DGSR from Texas Instruments

The TPD4S009DGSR is a state-of-the-art, 4-channel Transient Voltage Suppressor (TVS) based Electrostatic Discharge (ESD) protection device designed by Texas Instruments. This compact and robust component is specifically engineered to safeguard high-speed interfaces against the detrimental effects of ESD strikes.

Enclosed in a space-saving 10-pin VSSOP (DGSR) package, the TPD4S009DGSR is ideal for applications where board space is at a premium. Its design is optimized for protecting HDMI, DisplayPort, and other high-speed data lines, ensuring that your sensitive electronic equipment remains safe from the sudden and extreme voltage spikes associated with ESD events.

Key Features and Benefits

  • Multi-Channel Integration: With four ESD protection channels, the TPD4S009DGSR can secure multiple lines simultaneously, reducing component count and simplifying design.
  • Low Capacitance: The device features ultra-low capacitance, making it suitable for high-speed data interfaces without compromising signal integrity.
  • High ESD Protection: It offers excellent protection for sensitive circuits, with an IEC 61000-4-2 (Level 4) ESD rating.
  • Wide Operating Range: The TPD4S009DGSR operates over a broad temperature range, ensuring reliable performance across diverse environmental conditions.
  • Flow-Through Design: The pin layout supports easy PCB routing for differential pairs, enhancing signal integrity and simplifying board layout.

The device's robust ESD clamping voltage ensures that transients are quickly and effectively suppressed, safeguarding the downstream chips from damage. Its dynamic resistance and low clamping voltage are specifically tailored to preserve signal fidelity and maintain the integrity of high-speed transmissions.

Whether you're designing the latest consumer electronics, telecommunications equipment, or industrial hardware, the TPD4S009DGSR from Texas Instruments offers the protection your circuits need without compromising on performance. Its combination of advanced features and compact form factor makes it an excellent choice for designers looking to enhance the durability and longevity of their products.

For detailed specifications and application notes, or to order samples, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1215 $50.4675
110+ $0.9202 $101.2220
170+ $0.8914 $151.5380
235+ $0.8627 $202.7345
300+ $0.8339 $250.1700
405+ $0.7477 $302.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess