EN
  • EN
  • DE

DS1875RT+T&R

Part No DS1875RT+T&R
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description PON TRIPLEXER AND SFP CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Controller
Interface I2C
Voltage - Supply 2.85V ~ 3.9V
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-TQFN (5x7)
Mounting Type Surface Mount
Base Product Number DS1875
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 869508-DS1875RT+T&R
Ultra Librarian 3D Model Ultra Librarian DS1875RT+T&R CAD Model

Description

The DS1875RT+T&R from Maxim Integrated is a robust, feature-rich control and monitoring IC designed for optical modules. This device is particularly suited for applications requiring precise management and diagnostic capabilities in optical networks. It is commonly used in the telecommunications industry, where reliability and performance are critical.

Key Features

  • Integrated Memory: The DS1875RT+T&R comes with EEPROM, which allows for the storage of module-specific information and persistent data storage, ensuring that important settings are retained even after power cycles.
  • High Precision: With its precise monitoring of temperature, supply voltages, and bias currents, this IC guarantees optimal performance and aids in the prevention of system failures.
  • Flexible Control: It includes both analog and digital interfaces for controlling laser modulation and bias currents, providing flexibility and precision for various types of optical modules.
  • Diagnostic Support: The IC supports digital diagnostics, enabling real-time system monitoring and fault detection which is crucial for maintaining the integrity of optical communications networks.

Applications

The DS1875RT+T&R is ideal for a wide range of applications, including but not limited to:

  • 10G, 40G, and 100G Optical Modules
  • Long-Haul, Metro, and Access Networks
  • Reconfigurable Optical Add-Drop Multiplexers (ROADMs)
  • Optical Supervisory Channels

Product Specifications

Maxim Integrated's DS1875RT+T&R is provided in a compact, surface-mount package and is designed to operate over a wide temperature range, making it suitable for various challenging environments. The device is available in tape and reel packaging, simplifying the manufacturing process and ensuring efficient handling and placement during assembly.

Quality and Reliability

As with all Maxim Integrated products, the DS1875RT+T&R is manufactured to high standards, ensuring both quality and reliability. This product is a testament to Maxim's commitment to providing innovative solutions that meet the rigorous demands of the optical communications industry.

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess