EN
  • EN
  • DE

DS2148G

Part No DS2148G
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC LIU E1/T1/J1 3.3V/5V 49-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Discontinued
Base Product Number DS2148
Standard Package 416 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869523-DS2148G
Ultra Librarian 3D Model Ultra Librarian DS2148G CAD Model

Description

Maxim Integrated DS2148G: T1/J1 Single-Chip Transceiver

The Maxim Integrated DS2148G is a versatile single-chip transceiver designed to handle T1 and J1 telecommunication interfaces. This high-performance IC is an ideal solution for a wide range of applications, including voice and data communications, wireless base stations, and network equipment. The DS2148G offers an integrated feature set that simplifies design, reduces board space, and lowers system costs.

Key Features:

  • Integrated Line Interface: The DS2148G includes a complete line interface unit (LIU) for T1 and J1 lines, eliminating the need for external components and reducing design complexity.
  • Framer and Line Interface in One Chip: Combining both the framer and line interface functions into a single chip, the DS2148G streamlines the design of telecommunication systems.
  • Programmable Features: It offers a variety of programmable features such as line build-out settings, pulse shape control, and diagnostic capabilities, which allow for flexibility and customization to meet specific system requirements.
  • Robust Diagnostics: With built-in BERT (Bit Error Rate Testing) and loopback capabilities, the DS2148G simplifies troubleshooting and ensures reliable operation.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2148G helps reduce overall system power requirements, making it suitable for energy-sensitive applications.

Applications:

  • Wireless Base Stations
  • PBX Systems
  • Network Routers and Switches
  • Channel Banks
  • Test Equipment

The DS2148G transceiver from Maxim Integrated provides a reliable and cost-effective solution for T1/J1 data transmission. Its integrated design, coupled with advanced features and diagnostics, make it a top choice for engineers and designers working on telecommunications infrastructure. With the DS2148G, Maxim Integrated continues its tradition of delivering high-quality, innovative products that push the boundaries of communication technology.

You May Also Be Interested in

Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6459 $61.9377
7+ $16.9402 $118.5814
11+ $16.4109 $180.5199
15+ $15.8814 $238.2210
19+ $15.3520 $291.6880
26+ $13.7639 $357.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess