EN
  • EN
  • DE

DS2151DK

Part No DS2151DK
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description KIT TRANSCEIVER T1 DESIGN DS2151
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Main Purpose Telecom
Utilized IC / Part DS2151
Supplied Contents Board(s)
Win Source Part Number 773208-DS2151DK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2151DK CAD Model

Description

The DS2151DK from Maxim Integrated is a comprehensive, single-chip transceiver that seamlessly integrates the key functions required for T1 communications. Designed to operate at the heart of T1 line interface units, this device is a perfect fit for applications in telecommunications such as PBX, digital loop carriers, and mobile base station infrastructures.

Key Features

  • Integrated Line Interface: The DS2151DK includes a complete T1 framer and line interface unit in one chip, simplifying design and reducing board space requirements.
  • High Performance: With crystal-less jitter attenuation, the device ensures high-quality signal transmission and reception, which is critical for maintaining the integrity of T1 communications.
  • Flexible Configuration: It offers various operation modes, including D4, ESF, and SLC-96 framing, which allows for a wide range of applications and compatibility with different T1 standards.
  • Robust Diagnostics: Built-in BERT (Bit Error Rate Tester) and other diagnostic features facilitate easy maintenance and troubleshooting, ensuring reliable operation.

Applications

The DS2151DK is ideal for a multitude of T1-related applications. It is widely used in the telecommunications industry, particularly in the following areas:

  • Integrated Access Devices
  • Channel Service Units/Data Service Units (CSU/DSUs)
  • Mobile Base Stations
  • Network Interface Units

Technical Specifications

  • Single 5V Supply Operation
  • On-Chip Long Haul/Short Haul Line Driver
  • Programmable Pulse Shape
  • Automatic Line Build Out (LBO)
  • Receive Equalizer
  • Supports AMI/B8ZS Line Codes

In summary, the DS2151DK is a versatile and powerful solution for T1 data transmission requirements. Maxim Integrated's commitment to quality and performance is evident in this transceiver, making it an essential component for developers and engineers working on telecommunications infrastructure.

You May Also Be Interested in

Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess