EN
  • EN
  • DE

DS2155GN

Part No DS2155GN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100CSBGA / Telecom IC Single-Chip Transceiver 100-CSBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Single-Chip Transceiver
Interface E1, HDLC, J1, T1
Number of Circuits 1
Voltage - Supply 3.14V ~ 3.47V
Current - Supply 75mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LFBGA, CSPBGA
Supplier Device Package 100-CSBGA (10x10)
Base Product Number DS2155
Standard Package 240 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586396-DS2155GN
Ultra Librarian 3D Model Ultra Librarian DS2155GN CAD Model

Description

The Maxim Integrated DS2155GN is a highly integrated T1 transceiver solution designed to meet the needs of T1 network interfaces. This single-chip transceiver encapsulates a wealth of features aimed at simplifying the design and maintenance of T1 lines, making it an ideal choice for telecommunications equipment such as channel banks, switches, routers, and multiplexers.

Key Features

  • Complete T1/CEPT/ISDN-PRI Transceiver: The DS2155GN offers a full set of functionalities required for T1 transmission, including line interface, framing, and error detection.
  • Single +3.3V Power Supply: Its low-voltage operation reduces power consumption and eases power supply design.
  • Programmable Line Build Out and Equalization: This feature allows for adjustments to be made based on the length and characteristics of the cable, ensuring signal integrity over various distances.
  • Integrated Jitter Attenuator: The onboard jitter attenuator helps to maintain signal quality in the presence of clock jitter, which is crucial for maintaining data integrity in telecommunications.
  • Small Footprint: The DS2155GN comes in a compact 44-pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for space-constrained applications.

Applications

The DS2155GN is versatile and can be used in a wide range of applications where T1 connectivity is required. Its reliability and comprehensive feature set make it an excellent choice for:

  • Digital Loop Carriers
  • Channel Service Units (CSUs)
  • Data Service Units (DSUs)
  • Switches and Routers with T1 Interfaces
  • Integrated Access Devices
  • Test Equipment

Technical Specifications

The DS2155GN operates over a temperature range of 0°C to +70°C, accommodating standard commercial temperature requirements. It supports both B8ZS and AMI line codes and is compliant with ANSI T1.403, AT&T Pub 62411, and ITU G.703, G.704, G.706, G.823 specifications, ensuring compatibility with T1 networks globally.

Maxim Integrated's commitment to quality and reliability is evident in the DS2155GN T1 transceiver, making it a trusted component for communication systems developers seeking robust and efficient T1 interface solutions.

You May Also Be Interested in

NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8823 $91.7646
3+ $37.6471 $112.9413
5+ $36.4706 $182.3530
6+ $35.2941 $211.7646
8+ $34.1177 $272.9416
10+ $30.5882 $305.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess