EN
  • EN
  • DE

DS2164Q

Part No DS2164Q
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC VOICE PROCESSOR 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Voice Processing Unit (VPU)
Applications Audio Systems
Number of Channels 2
Interface Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number DS2164
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 586401-DS2164Q
Ultra Librarian 3D Model Ultra Librarian DS2164Q CAD Model

Description

The Maxim Integrated DS2164Q is a highly versatile and efficient single-chip Transceiver for T1/E1/J1 environments, designed to meet the stringent requirements of communication systems. This integrated circuit provides a comprehensive solution for transmitting and receiving data over standard telecom networks, making it an ideal choice for applications in telecommunications infrastructure, such as PBX, digital loop carrier systems, and multiplexers.

Key Features

  • Multi-Standard Support: The DS2164Q supports T1, E1, and J1 standards, allowing for flexible deployment in various geographic regions and network configurations.
  • Integrated Jitter Attenuator: The device includes an on-chip jitter attenuator, which reduces the data signal's timing fluctuations, ensuring a more reliable communication link.
  • Programmable Features: It offers a wide range of programmable options such as line build-out, pulse shaping, and receiver sensitivity, providing adaptability to various line conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2164Q operates with low power consumption, making it suitable for power-sensitive applications.
  • Compact Packaging: Available in a compact surface-mount package, the DS2164Q saves valuable board space and simplifies design in space-constrained applications.

Applications

  • Telecommunications Equipment
  • ISDN Primary Rate Interfaces
  • Frame Relay and ATM Equipment
  • Voice Over IP (VoIP) Gateways
  • Test Equipment

The DS2164Q integrates seamlessly into existing and new designs, providing a cost-effective solution for T1/E1/J1 communications. Its robust feature set and Maxim Integrated's commitment to quality make it a reliable choice for engineers and designers looking to enhance their communication systems' performance and reliability.

For more detailed technical specifications, application notes, and support documentation, please visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $14.6617
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0564 $58.1128
5+ $23.8411 $119.2055
7+ $23.0961 $161.6727
9+ $22.3511 $201.1599
12+ $21.6060 $259.2720
16+ $19.3709 $309.9344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess