EN
  • EN
  • DE

DS2401AX1-102-0D2#

Part No DS2401AX1-102-0D2#
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SILICON SER NUMBER 2FLIPCHIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Silicon Serial Number
Mounting Type Surface Mount
Package / Case 2-UFBGA, FCBGA
Supplier Device Package 2-FlipChip (1.32x0.66)
Base Product Number DS2401
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869538-DS2401AX1-102-0D2#
Ultra Librarian 3D Model Ultra Librarian DS2401AX1-102-0D2# CAD Model

Description

The DS2401AX1-102-0D2# is a unique silicon serial number from Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This tiny, cost-effective component provides a simple and efficient method for embedding a non-volatile, read-only identifier into your electronic products.

Key Features

  • Unique Identification: Each DS2401AX1-102-0D2# contains a unique 64-bit serial number, ensuring no two chips are alike. This feature is indispensable for anti-counterfeiting, device authentication, and asset tracking applications.
  • 1-Wire Interface: The device operates on Maxim's proprietary 1-Wire protocol, which minimizes the number of wires needed for communication and allows for multiple devices to share the same bus.
  • Low-Power Consumption: Designed for energy-sensitive applications, the DS2401AX1-102-0D2# has a low-power consumption profile, making it suitable for battery-operated and portable devices.
  • Compact Form Factor: The chip comes in a compact, 6-pin TSOC package, which is ideal for space-constrained applications.
  • Wide Operating Range: The device is operational across a wide temperature range, making it versatile for various environments and applications.

Applications

The DS2401AX1-102-0D2# is perfect for a myriad of applications where secure and unique identification is paramount. These include:

  • Electronic device authentication
  • PCB identification
  • Aftermarket and warranty management
  • Medical device tracking
  • Industrial and consumer electronics

Technical Specifications

Parameter Value
Serial Number 64-bit Unique
Interface 1-Wire
Package TSOC-6
Operating Temperature Range -40°C to +85°C

With its unique serial number and robust feature set, the DS2401AX1-102-0D2# from Maxim Integrated is the ideal choice for your secure identification needs.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $7.1169
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8685 $63.4740
9+ $13.0203 $117.1827
14+ $12.6138 $176.5932
19+ $12.2072 $231.9368
25+ $11.8006 $295.0150
33+ $10.5798 $349.1334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess