EN
  • EN
  • DE

DS2401P+T&R

Part No DS2401P+T&R
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description Silicon Serial Number 6-Pin TSOC T/R / IC SILICON SERIAL NUMBER 6-TSOC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Silicon Serial Number
Applications PCB, Network Node, Equipment Identification/Registration
Mounting SMD (SMT)
Case / Package 6-TSOC
Win Source Part Number 014753-DS2401P+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name DS2401
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2401P+T&R CAD Model

Description

Maxim Integrated DS2401P+T&R Silicon Serial Number

The DS2401P+T&R from Maxim Integrated is a unique silicon serial number IC that provides a cost-effective method for adding a traceable, non-replicable identity to any piece of hardware. The device contains a factory-lasered, 64-bit ROM that includes a unique 48-bit serial number, an 8-bit CRC, and an 8-bit family code (01h). This compact and robust device is designed in a TO-92 package, making it suitable for a wide range of applications including accessory/daughter card identification, device authentication, electronic warranty monitoring, and after-market management.

Key Features

  • Unique 64-bit Serial Number: The DS2401P+T&R provides a unique identity that cannot be duplicated, ensuring security and authenticity for your devices.
  • Multi-Drop Capability: The device's 1-Wire interface allows multiple DS2401P devices to be connected to the same data line for efficient communication with a central microprocessor.
  • Robust Construction: Encased in a TO-92 package, it is suitable for harsh environments and is also available in a compact TSOC-6 package.
  • Low Power Consumption: The 1-Wire interface reduces power consumption and minimizes the need for additional wiring, making it ideal for portable applications.
  • Wide Operating Range: The DS2401P+T&R operates over a wide voltage range of 2.8V to 6.0V and temperature range of -40°C to +85°C, ensuring reliable performance across diverse environments.

Applications

  • PCB Identification
  • Electronic Accessory Identification
  • Device Authentication
  • Electronic Warranty Verification
  • After-market Management

The DS2401P+T&R is essential for any application where secure and reliable identification is necessary. Its simple integration, low cost, and unique serial numbering make it an excellent choice for manufacturers looking to protect their products from counterfeiting and ensure traceability throughout the product's life cycle.

You May Also Be Interested in

Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Infineon Technologies
Lowest to $91.3963
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6157 $50.0867
67+ $1.5134 $101.3978
103+ $1.4623 $150.6169
148+ $1.3600 $201.2800
192+ $1.3089 $251.3088
239+ $1.2578 $300.6142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,140 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess