EN
  • EN
  • DE

DS2401Z

Part No DS2401Z
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Silicon Serial Number
Applications PCB, Network Node, Equipment Identification/Registration
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Part Number Series DS2401
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804431-DS2401Z
Ultra Librarian 3D Model Ultra Librarian DS2401Z CAD Model

Description

Maxim Integrated DS2401Z Silicon Serial Number

The Maxim Integrated DS2401Z Silicon Serial Number is a compact and robust device that provides a guaranteed unique 64-bit serial number to any piece of hardware. This tiny chip, often referred to as the "Silicon Serial Number," is an essential component for systems that require an electronic registration or identification. It is particularly useful for network hardware, medical devices, and other applications where a unique ID is necessary for security, inventory, or warranty purposes.

The DS2401Z is housed in a small, surface-mountable SOT-223 package, making it ideal for space-constrained applications. It operates over a wide voltage range of 2.8V to 6.0V and features a 1-Wire interface, which minimizes the number of required I/O lines for communication. This interface allows for simple and efficient integration into various designs, with the ability to derive power directly from the data line ("parasite power"), eliminating the need for an external power supply.

One of the key features of the DS2401Z is its factory-lasered and tested 64-bit registration number that includes a unique 48-bit serial number, an 8-bit CRC for verification, and an 8-bit Family Code (01h). This ensures that every device is absolutely unique and cannot be duplicated. The robustness of the serial number is further enhanced by Maxim's patented process that ensures that the number is tamper-proof and secure.

Using the DS2401Z is straightforward, as it can be easily interfaced with microcontrollers or other logic systems. The device supports multidrop capability, allowing several DS2401Z devices to reside on the same 1-Wire bus. This feature simplifies the design of systems that require multiple unique IDs and allows for a scalable solution.

Overall, the Maxim Integrated DS2401Z Silicon Serial Number is an indispensable component for any system that demands a secure and unique identification method. Its ease of use, combined with its small footprint and robust feature set, make it an excellent choice for designers looking to add a reliable layer of security and identification to their products.

You May Also Be Interested in

NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3331 $53.3240
95+ $1.0938 $103.9110
145+ $1.0597 $153.6565
200+ $1.0255 $205.1000
255+ $0.9913 $252.7815
340+ $0.8888 $302.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess