EN
  • EN
  • DE

93LC76C-I/ST

Part No 93LC76C-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT SPI 3MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3 MHz 8-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name 93LC76
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858663-93LC76C-I/ST
Ultra Librarian 3D Model Ultra Librarian 93LC76C-I/ST CAD Model

Description

The 93LC76C-I/ST is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This particular model offers a robust storage solution for applications that require low-power and high-performance non-volatile memory. With a 16K (2K x 8 or 1K x 16) bit size, it provides ample space for firmware storage, configuration settings, and other application-specific data.

Key Features

  • Memory Size: 16K bits (2K x 8 or 1K x 16)
  • Interface Type: Serial, 3-Wire Bus
  • Voltage Range: 2.5V to 5.5V
  • Operating Temperature: -40°C to +85°C (Industrial grade)
  • Packaging: Surface Mount, 8-pin TSSOP (Thin Shrink Small Outline Package)
  • Organization: User-selectable word size (8-bit or 16-bit)

One of the standout features of the 93LC76C-I/ST is its user-selectable word size, which can be set to either 8-bit or 16-bit, providing flexibility for different data storage requirements. The serial interface facilitates easy and efficient integration into a variety of microcontroller-based systems. The device operates over a wide voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.

Designed for reliability, the 93LC76C-I/ST can endure a minimum of 1 million write cycles with a data retention period of over 200 years, ensuring the safety and integrity of the stored data over an extended period. The industrial temperature range of -40°C to +85°C ensures stable operation under harsh environmental conditions.

Applications for this EEPROM include, but are not limited to, portable electronic devices, medical devices, industrial controls, and automotive systems, where reliable and durable non-volatile memory is crucial.

With its compact form factor, the 93LC76C-I/ST is an excellent choice for space-constrained applications. Its TSSOP packaging is ideal for surface-mounted technology, allowing for streamlined PCB design and manufacturing processes.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7743 $62.1944
19+ $6.3791 $121.2029
29+ $6.1793 $179.1997
39+ $5.9806 $233.2434
50+ $5.7808 $289.0400
67+ $5.1825 $347.2275
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess