EN
  • EN
  • DE

DS2413DG-AA1-3C0+T

Part No DS2413DG-AA1-3C0+T
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 971707-DS2413DG-AA1-3C0+T
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2413DG-AA1-3C0+T CAD Model

Description

Maxim Integrated DS2413DG-AA1-3C0+T Dual Channel 1-Wire GPIO

The DS2413DG-AA1-3C0+T from Maxim Integrated is a versatile and compact dual-channel programmable I/O 1-Wire device that offers a simple solution for adding discrete I/O points to any 1-Wire network. This high-performance component is designed to handle a variety of digital control and monitoring applications, making it an ideal choice for system designers looking to expand the capabilities of their projects without significant complexity or cost.

Each of the two GPIO channels on the DS2413 can be individually configured as either an input or an output, providing flexibility for interfacing with a wide range of sensors, switches, LEDs, and other digital devices. The DS2413's open-drain outputs can sink up to 20mA, allowing direct driving of LEDs or relays, and each channel's status can be independently read back by the host controller, ensuring reliable two-way communication and control.

Utilizing Maxim's 1-Wire protocol, the DS2413DG-AA1-3C0+T can be powered through the data line ("parasitic power"), eliminating the need for an external power supply and thus simplifying the wiring requirements. This feature is particularly useful in applications where minimizing the number of wires is essential, such as in space-constrained environments or where running additional power lines is impractical.

The robust design of the DS2413 includes built-in ESD protection, ensuring resilience in electrically noisy environments, and its wide operating temperature range of -40°C to +85°C makes it suitable for use in industrial settings. Packaged in a compact SOT-23 form factor, this device is also a perfect choice for space-sensitive applications.

Maxim Integrated's commitment to quality means that the DS2413DG-AA1-3C0+T is manufactured to high standards, ensuring reliable performance and a long operational lifespan. Whether it's for home automation, industrial control systems, or any application requiring additional I/O capabilities, the DS2413 is a smart and efficient solution.

With its simple integration, low power requirements, and versatile functionality, the DS2413DG-AA1-3C0+T is an excellent addition to any project requiring digital I/O expansion with minimal overhead.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess