EN
  • EN
  • DE

DS2433S+

Part No DS2433S+
Manufacturer Maxim Integrated
Catalog EEPROM
Description IC EEPROM 4KBIT 1WIRE 8SO / EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 8-Pin SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 16)
Access Time 2μs
Memory Interface 1-Wire
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SO
Win Source Part Number 773237-DS2433S+
Popularity Medium
Supply and Demand Status Limited
Family Name DS2433
Introduction Date July 26, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2433S+ CAD Model

Description

Maxim Integrated DS2433S+ 4Kb 1-Wire EEPROM

The Maxim Integrated DS2433S+ is a robust, high-capacity 4Kb 1-Wire EEPROM that provides a convenient solution for data storage in applications requiring minimal data-line communication. This innovative memory device utilizes Maxim's exclusive 1-Wire protocol to ensure a simple and efficient interface using just one data line for both communication and power supply.

With its compact SOIC-6 surface-mount package, the DS2433S+ is designed for a wide range of applications, including but not limited to, authentication and identification systems, data logging tasks, and device calibration information storage. The EEPROM's 4Kb of memory is organized as sixteen pages of 256 bits each, offering ample space for storing configuration data, user preferences, or small amounts of critical data that must be preserved during power loss.

One of the key features of the DS2433S+ is its inherent durability and reliability. The device is capable of withstanding harsh environments and can operate over a wide temperature range of -40°C to +85°C, making it suitable for industrial and outdoor applications. Moreover, the EEPROM is designed with a unique 64-bit registration number, which provides a guaranteed unique identity for each device, facilitating the design of secure systems.

The DS2433S+ also includes an array of security features, such as write protection options to prevent accidental or unauthorized changes to the memory content. The device's data integrity is further reinforced by a robust error-checking and correction mechanism, ensuring the data is accurately stored and retrieved even under adverse conditions.

For developers and engineers looking to integrate non-volatile memory into their designs with minimal complexity, the Maxim Integrated DS2433S+ offers a reliable, secure, and easy-to-implement solution. Its simplicity, coupled with the support and resources provided by Maxim Integrated, makes the DS2433S+ an excellent choice for a broad spectrum of applications.

Key Features:

  • 4Kb 1-Wire EEPROM
  • Single data line communication and power supply
  • Wide operating temperature range: -40°C to +85°C
  • Unique 64-bit registration number for device identification
  • High-reliability with write protection and error correction
  • Compact SOIC-6 surface-mount package

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess