The DS26324GNA2+ is a high-performance, quad-port T1/E1/J1 transceiver from Maxim Integrated, designed to meet the stringent requirements of communication applications such as wireless base stations, gateways, and routers. This advanced transceiver integrates line interface units (LIUs) for four independent T1, E1, or J1 ports into a single compact package, making it an ideal solution for systems that require multiple telecom interfaces with minimal board space.
Key Features
- Multi-Protocol Support: The DS26324GNA2+ supports T1, E1, and J1 protocols, providing versatility for a wide range of telecommunications applications.
- Quad-Port Integration: With four LIUs in one chip, this transceiver allows for reduced component count and system complexity.
- High Performance: The device ensures reliable communication with features like jitter attenuation and signal conditioning.
- Programmable Functions: It offers various programmable functions such as loopback modes, line build out (LBO), and equalization settings to accommodate different line conditions.
- Low Power Consumption: Designed for power-sensitive applications, the DS26324GNA2+ operates with low power dissipation.
Applications
- Wireless Base Stations
- Network Routers and Gateways
- Channel Banks
- Telecom Switching Equipment
Technical Specifications
Parameter
Value
Protocol Support
T1, E1, J1
Number of Ports
4
Supply Voltage
3.3V
Operating Temperature
-40°C to +85°C
Package Type
100-Pin TQFP
Maxim Integrated's DS26324GNA2+ is designed with the highest standards of quality and reliability, ensuring that it meets the needs of the most demanding telecommunications environments. For further information, datasheets, and support, visit Maxim Integrated's official website or contact their customer support team.