EN
  • EN
  • DE

DS2704RG-C0A+T&R

Part No DS2704RG-C0A+T&R
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056155-DS2704RG-C0A+T&R
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2704RG-C0A+T&R CAD Model

Description

Maxim Integrated DS2704RG-C0A+T&R Product Overview

The DS2704RG-C0A+T&R from Maxim Integrated is a high-performance, standalone battery pack authentication IC that serves as an integral component for applications requiring secure battery authentication. This product ensures that only authorized battery packs can be used with a particular device, thereby preventing the use of counterfeit or substandard batteries that could potentially harm the device's performance or safety.

Key Features

  • SHA-1 Authentication: The DS2704RG-C0A+T&R utilizes the SHA-1 (Secure Hash Algorithm 1) cryptographic hash function, providing a high level of security for the authentication process.
  • Challenge-Response Authentication: This IC supports challenge-response authentication, which involves the host system sending a challenge to the battery pack, and the battery pack returning a response that is verified for authenticity.
  • Nonvolatile Memory: Equipped with nonvolatile (NV) memory, the DS2704RG-C0A+T&R can store secret keys and other critical data securely, even when power is removed.
  • Low Power Consumption: Designed to have minimal impact on battery life, this IC features low power consumption, making it ideal for portable devices.
  • Small Form Factor: The compact size of the DS2704RG-C0A+T&R allows for easy integration into battery packs without significantly increasing their size or weight.

Applications

The DS2704RG-C0A+T&R is suitable for a wide range of applications where battery authentication is crucial. This includes consumer electronics such as smartphones, laptops, and digital cameras, as well as medical devices, power tools, and other portable equipment that require reliable and secure battery operation.

Packaging and Availability

The product is offered in a tape and reel format (T&R), facilitating automated assembly processes for high-volume production. The DS2704RG-C0A+T&R comes in a robust, surface-mount package that ensures durability and long-term reliability under various environmental conditions.

Maxim Integrated's commitment to quality and innovation is reflected in the DS2704RG-C0A+T&R, making it a trusted choice for manufacturers seeking to protect their devices from unauthorized battery use and maintain product integrity.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0114
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess