EN
  • EN
  • DE

DS2731E+T&R

Part No DS2731E+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MANAGEMENT BACKUP 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 28-TSSOP-EP
Win Source Part Number 137503-DS2731E+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2731E+T&R CAD Model

Description

Maxim Integrated DS2731E+T&R Product Overview

The DS2731E+T&R is a high-performance, programmable battery fuel gauge manufactured by Maxim Integrated, a company renowned for its innovative and reliable solutions in the analog and mixed-signal domains. This compact, integrated circuit is specifically designed to provide precise battery management for portable devices where power efficiency and monitoring are critical.

At the heart of the DS2731E+T&R is Maxim's patented impedance tracking algorithm which accurately estimates the remaining capacity of rechargeable Lithium-ion (Li-ion) and Lithium-polymer (Li-Poly) batteries. This feature ensures that users have a reliable indication of how much battery life is left, preventing unexpected shutdowns and enhancing the overall user experience of the device.

Key Features and Benefits

  • High Accuracy: The DS2731E+T&R offers exceptional accuracy in measuring battery capacity, thanks to its advanced algorithms which compensate for aging, temperature, and discharge rate.
  • Programmable: With programmable settings, the fuel gauge can be tailored to the specific characteristics of the battery it is monitoring, allowing for greater flexibility and precision across different applications and battery types.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with minimal power draw, contributing to the overall energy efficiency of the system it is used in.
  • Communication Interface: The device features an I²C interface, enabling easy communication with the host system for data transfer and configuration.
  • Compact Form Factor: The DS2731E+T&R comes in a small package, making it ideal for space-constrained applications such as handheld devices, wearables, and portable medical equipment.

As part of the Tape and Reel (T&R) service, the DS2731E+T&R is delivered in reels, facilitating automated assembly processes and ensuring efficient handling and placement during the manufacturing of consumer products. This service is particularly beneficial for high-volume production, where consistency and speed are paramount.

Overall, the DS2731E+T&R from Maxim Integrated represents a sophisticated solution for battery management, combining accuracy, programmability, and energy efficiency to meet the demands of modern portable electronics. Its integration into a device's power management system helps to safeguard battery health, prolong service life, and provide users with confidence in the reliability of their battery-powered products.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess