EN
  • EN
  • DE

DS2756E+T&R

Part No DS2756E+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE BATT 8TSSOP / Fuel Gauge Li-Ion/Li-Pol 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Interface 1-Wire
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 773264-DS2756E+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2756
Introduction Date May 08, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS2756E+T&R CAD Model

Description

The DS2756E+T&R from Maxim Integrated is a high-precision battery fuel gauge IC designed for monitoring single-cell rechargeable batteries. This advanced component is part of Maxim's portfolio of power management solutions, aimed at providing accurate battery state-of-charge (SOC) information to enhance the performance and reliability of portable devices.

Key Features

  • High-Accuracy Measurement: The DS2756E+T&R offers precision measurement capabilities for voltage, temperature, and current. Its high accuracy ensures reliable battery status readings, which is crucial for managing battery health and runtime effectively.
  • On-Chip Temperature Sensor: An integrated temperature sensor enables the device to monitor battery temperature, which is essential for maintaining optimal charging and discharging conditions, thus prolonging battery life.
  • Charge and Discharge Accumulation: The IC includes charge and discharge counters that accumulate net flow of charge into and out of the battery, providing a detailed overview of the battery's charge history and usage patterns.
  • Flexible Data Interface: The DS2756E+T&R features a 1-Wire® interface that allows for simple and efficient communication with a microcontroller, facilitating easy integration into existing designs.

Applications

The DS2756E+T&R is suitable for a wide range of applications that require precise battery monitoring, such as:

  • Portable consumer electronics
  • Handheld medical devices
  • Battery backup systems
  • Smart battery packs

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS2756E+T&R is no exception. It is designed to meet the stringent requirements of modern electronic devices, ensuring both performance and durability. The device is supplied in tape and reel (T&R) format, facilitating efficient handling and placement during the manufacturing process.

Ordering Information

The DS2756E+T&R is available for order, with options for various quantities to suit different production scales. For detailed pricing and availability, customers are encouraged to contact Maxim Integrated or authorized distributors.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8520 $54.8160
18+ $5.6222 $101.1996
28+ $5.4465 $152.5020
38+ $5.2708 $200.2904
50+ $5.0951 $254.7550
66+ $4.5680 $301.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess