EN
  • EN
  • DE

DS2777G+

Part No DS2777G+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI+ 2CELL 14-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 14-TDFN-EP (3x5)
Win Source Part Number 124844-DS2777G+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2777G+ CAD Model

Description

Maxim Integrated DS2777G+ Battery Fuel Gauge IC

The Maxim Integrated DS2777G+ is a highly accurate fuel gauge IC designed to provide precise monitoring of single-cell lithium-ion (Li+) batteries. This advanced integrated circuit is tailored for portable and handheld applications where efficient battery management is crucial. The DS2777G+ offers a comprehensive solution for battery fuel gauging, allowing devices to optimize their power consumption and extend battery life.

The DS2777G+ utilizes Maxim's patented impedance tracking algorithm to provide a detailed assessment of the battery's charge state and health. This enables the device to deliver accurate predictions of remaining battery capacity and run-time under varying load conditions. It also features automatic self-discharge compensation and temperature compensation, which are essential for maintaining the accuracy of the fuel gauge in real-world applications.

One of the key features of the DS2777G+ is its ease of integration. It comes in a compact, surface-mount package and requires minimal external components, making it a convenient choice for designers looking to save space on their PCBs. The IC communicates with the host device via a simple 2-wire I2C interface, allowing for straightforward integration into existing designs.

For added flexibility, the DS2777G+ includes programmable alarm thresholds that can alert the host when the battery reaches critical levels. This proactive feature ensures that devices can take necessary actions to preserve data and maintain functionality before the battery is completely depleted.

The DS2777G+ is also designed with safety in mind. It incorporates various protection features, including overcurrent detection and voltage protection, to safeguard the battery and the host device from potential damage caused by abnormal operating conditions.

In summary, the Maxim Integrated DS2777G+ is an intelligent, compact, and reliable solution for single-cell Li+ battery management. Its precision fuel gauging, ease of integration, and protective features make it an ideal choice for manufacturers seeking to enhance the performance and safety of their portable devices.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6893 $71.0679
6+ $19.4374 $116.6244
8+ $18.8299 $150.6392
11+ $18.2225 $200.4475
15+ $17.6151 $264.2265
19+ $15.7929 $300.0651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess