EN
  • EN
  • DE

DS28E05GB+T

Part No DS28E05GB+T
Manufacturer Maxim Integrated
Catalog EEPROM
Description 1-WIRE 112-BYTE EEPROM, 3.5X5 Sfn T&r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface Serial
Maximum Operating Temperature 85 °C
Memory Size 112 B
Memory Type EEPROM
Min Operating Temperature -40 °C
Number of Pins 2
RoHS Compliant
Win Source Part Number 958908-DS28E05GB+T
Categories EEPROM
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS28E05GB+T CAD Model

Description

Maxim Integrated's DS28E05GB+T: The One-Wire EEPROM Solution

The DS28E05GB+T from Maxim Integrated is a versatile and secure 1-Wire EEPROM device designed to provide a simple, yet effective, memory solution for a wide range of applications. With its unique combination of features, this product stands out as an excellent choice for designers who require a non-volatile memory module with a small footprint and minimal pin count.

Key Features

  • 1024-bit (128-byte) EEPROM: Ample space for storage of calibration constants, device identification, and user data.
  • 1-Wire Interface: Enables communication through a single data line plus ground, for a simplified system integration, reducing the complexity and cost of the wiring.
  • Unique 64-Bit Registration Number: Each device includes a factory-lasered registration number that ensures absolute traceability and provides a guaranteed unique identity for device authentication.
  • Wide Voltage Range: Operates from 2.8V to 5.25V, accommodating a variety of power supply conditions.
  • Low Standby Current: Helps conserve power for battery-powered applications.
  • High Reliability: With over 1 million write cycle endurance and a data retention period of over 100 years, the DS28E05GB+T is built to last.

Applications

The DS28E05GB+T is particularly well-suited for applications where a small amount of non-volatile memory is required. This includes:

  • Accessory/Peripheral Identification
  • Medical and Industrial Sensor Calibration Data Storage
  • Aftermarket Management of Consumables
  • PCB Identification
  • Device Authentication

Easy Integration and Robust Security

Maxim Integrated's DS28E05GB+T is designed with ease of integration in mind. The device's 1-Wire protocol allows for a reduction in the number of GPIOs required for communication, thus enabling a more straightforward and cost-effective design. Additionally, the built-in unique registration number provides a robust security feature for preventing counterfeiting and ensuring device authenticity.

In summary, the DS28E05GB+T from Maxim Integrated is a reliable and convenient EEPROM solution that offers a unique blend of simplicity, security, and efficiency, making it an ideal choice for a multitude of applications that require a small, non-volatile memory component.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,980 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess