EN
  • EN
  • DE

24AA02T-I/LT

Part No 24AA02T-I/LT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C SC70-5  /  EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number 24AA02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24AA02TILT,24AA02T-I/LTCT,24AA02T-I/LTDKR,24AA02T-I/LTTR
Standard Package 3,000
Win Source Part Number 1212306-24AA02T-I/LT
Ultra Librarian 3D Model Ultra Librarian 24AA02T-I/LT CAD Model

Description

Microchip Technology's 24AA02T-I/LT: A Compact and Efficient EEPROM Solution

The 24AA02T-I/LT is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from Microchip Technology, designed for high-performance data storage and retrieval in a wide range of electronic applications. This small, yet powerful, memory device is an ideal solution for storing small amounts of data that must be preserved during power-off scenarios, such as device configuration parameters or user settings.

Key Features of the 24AA02T-I/LT:

  • Memory Size: The device offers 2 Kbits of memory, organized as 256 x 8 bits, which is sufficient for various simple data storage requirements.
  • Interface: It utilizes the standard I²C serial interface for communication, which allows for easy integration into most microcontroller-based systems and supports a 100 kHz (Standard-mode), 400 kHz (Fast-mode), and 1 MHz (Fast-mode Plus) data transfer rates.
  • Operating Voltage: The chip operates within a voltage range of 1.7V to 5.5V, making it versatile for both low and standard voltage applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 24AA02T-I/LT is robust enough to operate reliably in harsh environmental conditions.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, ensuring quick data storage and minimal delay in operations.
  • Packaging: The device comes in a compact 5-lead SOT-23 package, which is suitable for space-constrained applications.
  • Low Power Consumption: It is designed for low-power consumption, making it an energy-efficient choice for battery-operated devices.

Applications:

The 24AA02T-I/LT EEPROM is widely used in various applications, including:

  • Smart cards
  • Bluetooth devices
  • Medical devices
  • Industrial and automotive controls
  • Consumer electronics

With its reliable data retention, compact form factor, and compatibility with serial communication protocols, the 24AA02T-I/LT from Microchip Technology is an excellent choice for designers seeking a non-volatile memory solution that offers stability and flexibility for their electronic projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8494 $50.9640
145+ $0.6970 $101.0650
225+ $0.6752 $151.9200
310+ $0.6534 $202.5540
400+ $0.6316 $252.6400
530+ $0.5663 $300.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,093 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess