EN
  • EN
  • DE

DS32B35-33IND#

Part No DS32B35-33IND#
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 20-SOIC  /  Real Time Clock (RTC) IC Clock/Calendar 2KB I²C, 2-Wire Serial 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Type Clock/Calendar
Features Alarm, FRAM, Leap Year, Square Wave Output, TCXO/Crystal
Memory Size 2KB
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 2.7V ~ 3.63V
Voltage - Supply, Battery 2.3V ~ 3.6V
Current - Timekeeping (Max) 110µA @ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number DS32B35
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 37
Win Source Part Number 1056180-DS32B35-33IND#
Ultra Librarian 3D Model Ultra Librarian DS32B35-33IND# CAD Model

Description

Maxim Integrated DS32B35-33IND# Real-Time Clock Module

The Maxim Integrated DS32B35-33IND# is a highly accurate, durable real-time clock (RTC) module that provides a full binary-coded decimal (BCD) clock/calendar with 56 bytes of NV SRAM. This RTC module is specifically designed to cater to industrial applications with stringent requirements for time-keeping and data storage under harsh environmental conditions.

Featuring an integrated crystal and SRAM, the DS32B35-33IND# offers a simple and cost-effective solution for timekeeping. It operates over a wide voltage range of 2.0V to 5.5V, making it versatile for various electronic applications. The device is characterized for operation over an industrial temperature range of -40°C to +85°C, ensuring its reliability in extreme conditions.

One of the key features of this RTC module is its low power consumption, which makes it ideal for battery-backed applications. The device maintains accurate timekeeping with less than 1 minute per month deviation at room temperature, which is critical for applications where precise time tracking is essential. The RTC also includes a programmable alarm and interrupt function that provides additional utility for system management and scheduling.

The DS32B35-33IND# comes in a surface-mount package and is designed with a built-in power-sense circuit that detects power failures and automatically switches to the backup energy source, ensuring the integrity of the clock and calendar data. This automatic switch-over to the backup supply ensures that timekeeping continues uninterrupted during power loss events.

With its robust set of features, the Maxim Integrated DS32B35-33IND# is an excellent choice for industrial systems, data loggers, telemetry units, and any application requiring a reliable and precise real-time clock. Its integration of memory and timekeeping components into a single module simplifies design, reduces the number of required external components, and enhances overall system reliability.

For designers and engineers looking to incorporate a trusted timekeeping solution into their industrial-grade applications, the DS32B35-33IND# RTC module from Maxim Integrated is an exceptional choice that offers both performance and durability.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess