EN
  • EN
  • DE

DS32KHZSN#T&R

Part No DS32KHZSN#T&R
Manufacturer Maxim Integrated
Catalog Oscillators
Description OSC TCXO 32.768KHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type TCXO
Frequency 32.768kHz
Output CMOS
Supply Voltage - Operating 5V
Frequency Stability ±7.5ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 220μA
Mounting SMD (SMT)
Dimension 0.412" L x 0.300" W (10.46mm x 7.62mm)
Height - Seated (Max) 0.105" (2.67mm)
Win Source Part Number 110400-DS32KHZSN#T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS32KHZSN#T&R CAD Model

Description

The DS32KHZSN#T&R from Maxim Integrated is a highly compact and reliable crystal oscillator designed to provide a precise 32.768 kHz timekeeping signal. This device is part of Maxim's renowned family of timekeeping chips, which are widely used in applications requiring accurate timekeeping, such as real-time clocks, watches, and other low-power time-sensitive electronics.

Key Features

  • Frequency: The oscillator operates at a frequency of 32.768 kHz, which is the standard frequency used for timekeeping applications.
  • Package: It comes in a small, surface-mount package, making it suitable for use in space-constrained applications.
  • Supply Voltage: The device supports a wide range of supply voltages, ensuring compatibility with various host systems.
  • Temperature Stability: The oscillator maintains its accuracy across a broad temperature range, making it ideal for use in environments with varying temperature conditions.
  • Low Power Consumption: It is designed for low power consumption, extending the battery life of portable and wearable devices.

Applications

The DS32KHZSN#T&R is versatile and can be integrated into a multitude of electronic systems. Its primary use is in real-time clocks, but it is also suitable for:

  • Wearable technology
  • Portable electronics
  • Embedded systems
  • Industrial applications requiring a stable time base

Product Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS32KHZSN#T&R is no exception. Each oscillator is manufactured to meet high-quality standards, ensuring consistent performance and reliability for critical timekeeping applications. Whether you're designing a new product or upgrading an existing system, the DS32KHZSN#T&R provides the accuracy and stability needed for precise timekeeping.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess