EN
  • EN
  • DE

DS3900H2EVKIT#

Part No DS3900H2EVKIT#
Manufacturer Maxim Integrated
Catalog Development Boards, Kits, Programmers - Accessories
Description MODULE SERIAL COMM FOR EVAL KIT / DS3900 - Interface Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Accessory Type Interface Board
For Use With/Related Products DS3900
Base Product Number DS3900
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348426-DS3900H2EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS3900H2EVKIT# CAD Model

Description

Maxim Integrated DS3900H2EVKIT# Evaluation Kit

The DS3900H2EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed for engineers and developers looking to explore the full capabilities of the DS3900 Serial Communication Module. This evaluation kit serves as a versatile tool for interfacing with Maxim's 1-Wire® and I²C devices, allowing for in-depth testing, development, and analysis of these components within various applications.

The core of the DS3900H2EVKIT# is its ability to simulate and analyze serial communication with a host of Maxim's devices. The included module interfaces with a PC via a USB connection, providing an easy-to-use platform for sending and receiving data. This functionality is crucial for developers who need to prototype and debug their systems efficiently, without the need for complex and time-consuming setups.

One of the key features of the DS3900H2EVKIT# is its user-friendly software, which offers a graphical user interface (GUI) for intuitive operation. Through this GUI, users can control and monitor 1-Wire and I²C communication, manipulate data, and configure device settings with ease. The software is compatible with most Windows operating systems, ensuring broad accessibility for developers working on different platforms.

The evaluation kit also includes a variety of accessories to facilitate immediate use out of the box. These accessories typically comprise of interface cables, test clips, and connection boards that are compatible with the DS3900 module. Such an array of components empowers users to set up their evaluation environment quickly and start experimenting with their Maxim Integrated devices without delay.

Overall, the DS3900H2EVKIT# is an essential tool for any professional working with Maxim's 1-Wire or I²C communication protocols. It provides a flexible and powerful platform for device evaluation, simplifying the development process and accelerating the time to market for new products. Whether it's for prototyping, educational purposes, or in-depth technical analysis, the DS3900H2EVKIT# is a valuable asset in any developer's toolkit.

You May Also Be Interested in

Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
Parallax Inc.
COMPETITION RING FOR SUMOBOT
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess