The Maxim Integrated DS3902U-515+T is a highly versatile, nonvolatile digital potentiometer that offers a reliable solution for a wide range of applications requiring precise resistance adjustments. This digital potentiometer is part of Maxim's renowned series of integrated circuits designed to provide electronic tuning and calibration with greater accuracy and stability than traditional mechanical potentiometers.
The DS3902U-515+T model features a dual-channel configuration with a resistance value of 10kΩ per channel. It is designed to operate over a wide voltage range from 2.7V to 5.5V, making it suitable for both low-voltage and standard applications. This flexibility ensures that the DS3902U-515+T can be integrated into a diverse array of electronic systems, from battery-powered devices to industrial control units.
One of the key advantages of this digital potentiometer is its nonvolatile memory, which allows the device to retain the last programmed resistance setting even after power is removed. This feature is particularly useful in applications where maintaining a specific calibration setting is crucial, such as in audio volume control, feedback circuit adjustments, and LCD screen contrast tuning.
The DS3902U-515+T is controlled via a simple two-wire serial interface, which enables easy communication with microcontrollers or other digital systems. This interface also allows for daisy-chaining multiple devices, providing a scalable solution for systems requiring multiple potentiometers.
Packaged in a compact 8-pin µSOP form factor, the DS3902U-515+T is designed for space-constrained applications. Its small size does not compromise its performance or reliability, making it an excellent choice for portable electronics, automotive systems, and medical devices.
Maxim Integrated's commitment to high-quality components is evident in the DS3902U-515+T digital potentiometer, which offers designers a high-performance, easy-to-use solution for digitally controlled resistance adjustments.