Maxim Integrated's DS5250FP-1N5 High-Speed Secure Microcontroller
The DS5250FP-1N5 is a robust, high-security microcontroller designed by Maxim Integrated, tailored for applications requiring stringent data protection and secure information management. This microcontroller is an ideal choice for financial systems, secure data transfer, and authentication tasks, where the integrity and confidentiality of the information are of paramount importance.
At the heart of the DS5250FP-1N5 lies a powerful 8051-compatible processor core that operates at a high speed of up to 25MHz, ensuring swift data processing and control tasks. The device is enhanced with a range of sophisticated security features, including a secure bootloader, which guarantees secure program execution from the encrypted internal flash memory. This feature is crucial for preventing unauthorized code updates and securing the boot process.
The microcontroller comes with 16KB of secure, nonvolatile SRAM with a battery backup option, which is perfect for storing sensitive data that needs to remain intact even in the event of a power loss. Additionally, the DS5250FP-1N5 is equipped with 32KB of user-programmable flash memory, providing ample space for application code storage while maintaining the flexibility for firmware updates in a secure environment.
One of the standout features of the DS5250FP-1N5 is its dedicated hardware for public-key cryptography support, including RSA and ECC algorithms. This enables the implementation of advanced cryptographic operations, ensuring secure data exchanges and authentication processes. The device also includes a true random number generator (TRNG), which is essential for creating secure cryptographic keys and nonces.
For secure communication, the DS5250FP-1N5 offers multiple serial interfaces, including SPI and UART, allowing for easy integration into existing systems. The microcontroller is also designed with a tamper-detection feature that responds to physical attacks by erasing sensitive data, thereby protecting the integrity of the system.
Encased in a compact 44-pin QFN package, the DS5250FP-1N5 from Maxim Integrated is a dependable solution for developers looking to enhance the security of their embedded systems without compromising on performance and flexibility.