EN
  • EN
  • DE

ZILOG50LM

Part No ZILOG50LM
Manufacturer Zilog
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 412533-ZILOG50LM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZILOG50LM CAD Model

Description

The Zilog ZILOG50LM is a microcontroller from Zilog's Z50 family. These microcontrollers are designed for embedded applications requiring a compact and efficient processing solution. While specific details are limited, the Z50 family is known for integrating essential peripherals and memory for streamlined system design.

Applications

  • Consumer electronics: Used in various consumer devices for control and processing functions.
  • Industrial control systems: Suitable for applications requiring real-time control and data acquisition.
  • Embedded systems: Ideal for a wide range of embedded applications, including automotive, medical, and industrial.
  • IoT devices: Can be used in connected devices for data processing and communication.

Features

  • Compact size: Designed for space-constrained applications.
  • Low power consumption: Optimized for energy-efficient operation.
  • Integrated peripherals: Includes essential peripherals such as timers, counters, and communication interfaces.
  • On-chip memory: Features on-chip memory for code and data storage.
  • Real-time clock (RTC): May include an RTC for timekeeping applications.

Benefits

  • Reduced system cost: Integration of peripherals and memory reduces the need for external components.
  • Simplified system design: Streamlined architecture simplifies system design and development.
  • Improved performance: Optimized architecture for efficient processing.
  • Energy efficiency: Low power consumption extends battery life in portable applications.
  • Enhanced reliability: Robust design for reliable operation in harsh environments.

Additional Details

Due to the age and limited available documentation, accessing precise specifications for the ZILOG50LM can be challenging. However, typical Z50 family microcontrollers generally offer a range of features like multiple I/O pins, serial communication interfaces (UART, SPI, I2C), and various timer/counter modules. The architecture usually includes a CPU core optimized for efficient execution of embedded code.

For detailed specifications, it is recommended to consult archived Zilog datasheets or contact Zilog directly (if possible) or specialized electronics component databases. Please be aware that availability and support for older components may be limited.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess