EN
  • EN
  • DE

DS76KHZN/BGA

Part No DS76KHZN/BGA
Manufacturer Maxim Integrated
Catalog Oscillators
Description XTAL OSC TCXO 76.8000KHZ CMOS / 76.8 kHz TCXO CMOS Oscillator 5V 36-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Analog Devices Inc./Maxim Integrated
Series DS
Package Tube
Product Status Obsolete
Base Resonator Crystal
Type TCXO
Frequency 76.8 kHz
Output CMOS
Voltage - Supply 5V
Frequency Stability ±7.5ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 180µA
Mounting Type Surface Mount
Package / Case 36-BGA
Size / Dimension 0.405" L x 0.455" W (10.29mm x 11.56mm)
Height - Seated (Max) 0.190" (4.83mm)
Base Product Number DS76KHZ
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348435-DS76KHZN/BGA
Ultra Librarian 3D Model Ultra Librarian DS76KHZN/BGA CAD Model

Description

The Maxim Integrated DS76KHZN/BGA is a state-of-the-art microcontroller designed for applications requiring high levels of processing power, security, and reliability. This advanced component is an ideal choice for industrial, automotive, and high-end consumer electronics where performance and robustness are critical.

Key Features

  • High Processing Power: Equipped with a powerful core, the DS76KHZN/BGA offers exceptional computational speed and efficiency, making it suitable for complex algorithms and real-time data processing.
  • Advanced Security: With built-in security features, this microcontroller ensures data protection and secure communication, which is essential for applications handling sensitive information.
  • Robust Design: The DS76KHZN/BGA is built to withstand harsh environments, making it reliable in industrial settings and automotive applications where temperature and vibration can be extreme.
  • Energy Efficient: Despite its high performance, this microcontroller is designed to be energy-efficient, helping to reduce power consumption and extend the battery life of portable devices.

Technical Specifications

Parameter Value Package Type BGA (Ball Grid Array) Operating Temperature Specified for industrial temperature ranges Supply Voltage Optimized for low-voltage operation I/O Options Multiple I/O ports for versatile connectivity Memory Ample onboard memory for advanced applications

The Maxim Integrated DS76KHZN/BGA microcontroller is a comprehensive solution for designers looking to integrate a powerful, secure, and reliable processing unit into their systems. With its combination of advanced features and technical specifications, it is set to meet the demands of the most challenging applications in today's rapidly evolving technological landscape.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess