EN
  • EN
  • DE

DS8024-RRX+

Part No DS8024-RRX+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Smart Card Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Smart Card
Interface Analog
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Mounting SMD
Win Source Part Number 1169482-DS8024-RRX+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS8024
Introduction Date June 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS8024-RRX+ CAD Model

Description

Maxim Integrated DS8024-RRX+ Product Overview

The DS8024-RRX+ is a state-of-the-art smart card interface IC from Maxim Integrated that offers a robust and flexible solution for smart card reader systems. This advanced interface chip is designed to support multiple communication protocols and is compatible with ISO 7816, EMV, and GSM 11.11 specifications, making it an ideal choice for a variety of applications including banking, telecommunications, and secure access systems.

With its integrated features, the DS8024-RRX+ ensures seamless communication between smart cards and microcontrollers. The device includes a built-in voltage regulator, which allows it to support smart cards that operate at different voltages (1.8V, 3V, and 5V), providing the necessary flexibility for multi-voltage card support. The voltage regulator also includes over-current protection, which safeguards both the smart card and the interface from potential damage caused by abnormal current conditions.

This interface IC incorporates an automatic activation and deactivation sequence for smart cards, simplifying the design and implementation of card detection circuits. Additionally, the DS8024-RRX+ features short-circuit and thermal protection, ensuring a high level of reliability and robustness in operation. The device also includes current limiting and supply voltage supervision, which contribute to the overall stability and security of the system it is integrated into.

The DS8024-RRX+ is available in a compact 28-pin TSSOP package, making it suitable for space-constrained applications. Its low power consumption is an added advantage for battery-powered devices, helping to extend operational life. The device's serial interface supports up to 5 Mbps data rates, enabling fast and efficient communication with smart cards.

In summary, the Maxim Integrated DS8024-RRX+ smart card interface IC is a highly integrated, feature-rich solution that provides designers with a reliable and easy-to-implement component for developing advanced smart card reader systems. Its compatibility with major industry standards, along with its protective features and low power consumption, makes it a top choice for applications requiring secure and efficient smart card interactions.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8829 $60.5409
49+ $2.3654 $115.9046
76+ $2.2915 $174.1540
105+ $2.2176 $232.8480
135+ $2.1437 $289.3995
181+ $1.9219 $347.8639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess