EN
  • EN
  • DE

LTC3788IGN-1#PBF

Part No LTC3788IGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28SSOP / DC/DC Cntrlr Dual-OUT Step Up 900kHz Automotive 28-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783637-LTC3788IGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3788-1
Introduction Date December 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3788IGN-1#PBF CAD Model

Description

Product Overview

The LTC3788IGN-1#PBF is a high-performance, dual 2-phase synchronous step-up DC/DC controller from Linear Technology. This advanced controller is designed to efficiently manage power conversion in a wide range of applications, making it an ideal choice for systems requiring a compact, high-power solution.

Key Features

  • Wide Input Voltage Range: The LTC3788IGN-1#PBF operates over a broad input voltage range, making it suitable for a variety of supply sources, from 4.5V to 38V.
  • Dual 2-Phase Operation: Its dual, 180-degree out-of-phase controllers reduce the required input and output capacitance and diminish the input ripple current, leading to improved performance and a more compact design.
  • High Efficiency: The device features a powerful 1.1Ω on-chip gate drivers, providing the ability to drive large power MOSFETs for high-efficiency power conversion.
  • Adjustable Operating Frequency: With an operating frequency range from 50kHz to 900kHz, which can be synchronized to an external clock, the LTC3788IGN-1#PBF offers flexibility in optimizing the balance between efficiency and component size.
  • Current Mode Control: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting for improved protection.
  • Robust Protection Features: The product includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under a variety of fault conditions.

Applications

The LTC3788IGN-1#PBF is versatile and can be used in a multitude of applications, including:

  • Telecommunications Systems
  • Industrial Equipment
  • Automotive Power Systems
  • Distributed Power Systems
  • Datacom and Storage Systems

Quality and Reliability

Enclosed in a robust 28-lead SSOP package, the LTC3788IGN-1#PBF is designed to meet the rigorous demands of industrial and automotive environments. Linear Technology's commitment to quality ensures that this product delivers reliable performance for critical applications.

Conclusion

With its advanced features, the LTC3788IGN-1#PBF from Linear Technology stands out as a powerful solution for high-efficiency, dual-phase power conversion. Its adaptability and protective features make it a dependable choice for engineers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess