EN
  • EN
  • DE

LTC1709EG-85#TR

Part No LTC1709EG-85#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SSOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719168-LTC1709EG-85#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1709EG-85#TR CAD Model

Description

LTC1709EG-85#TR - High-Efficiency, Synchronous Step-Down Switching Regulator

The LTC1709EG-85#TR is a high-performance, synchronous step-down switching regulator from Linear Technology, designed to deliver precision voltage regulation with high efficiency and robust features for demanding applications. This regulator is particularly suitable for powering advanced microprocessors in complex systems, where stable and efficient power delivery is crucial.

Key Features

  • Wide Input Voltage Range: The LTC1709EG-85#TR operates from an input voltage range of 4.5V to 36V, making it versatile for a broad range of power supply configurations.
  • Adjustable Output Voltage: The output voltage can be finely adjusted from 0.8V to VIN, providing flexibility to cater to the specific needs of the application.
  • High Efficiency: With its synchronous rectification and internal MOSFETs, this regulator achieves high efficiency, which is critical for thermal management and energy savings in modern electronic devices.
  • High Current Capability: It is capable of delivering output currents up to 12A, ensuring sufficient power for even the most demanding components.
  • Fast Transient Response: The LTC1709EG-85#TR offers excellent transient response, maintaining stable output voltages despite rapid changes in load current.
  • Programmable Switching Frequency: The switching frequency is programmable from 150kHz to 300kHz, allowing optimization between efficiency and component size.
  • Protection Features: It includes a range of protection features such as overvoltage protection, overcurrent protection, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The LTC1709EG-85#TR is ideal for use in a variety of applications, including:

  • High-Density Distributed Power Systems
  • Telecommunications Infrastructure
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Equipment

Product Packaging

Offered in a compact 36-lead SSOP package, the LTC1709EG-85#TR is available in tape and reel form, denoted by the '#TR' suffix. This packaging facilitates automated assembly processes and is suitable for high-volume production environments.

In summary, the LTC1709EG-85#TR from Linear Technology is a feature-rich, highly efficient synchronous step-down switching regulator designed for precision power regulation in high-performance electronic systems. Its comprehensive set of features ensures reliable operation and flexibility across a wide range of applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0370 $60.2220
15+ $8.2352 $123.5280
22+ $7.9787 $175.5314
30+ $7.7212 $231.6360
39+ $7.4636 $291.0804
52+ $6.6921 $347.9892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess