EN
  • EN
  • DE

LTC1732EMS-4.2#TR

Part No LTC1732EMS-4.2#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828612-LTC1732EMS-4.2#TR
Ultra Librarian 3D Model Ultra Librarian LTC1732EMS-4.2#TR CAD Model

Description

LTC1732EMS-4.2#TR - Linear Technology

The LTC1732EMS-4.2#TR is a high-performance, constant-current/constant-voltage linear charger for single-cell lithium-ion batteries, meticulously designed by Linear Technology to cater to the ever-growing needs of portable electronic devices. This compact and efficient charging solution is specifically engineered to charge batteries to a final float voltage of 4.2V, which is the optimal charging voltage for most single-cell lithium-ion batteries used in a wide array of electronic gadgets.

Key Features

  • Precision Charging: The LTC1732EMS-4.2#TR offers a precise end-of-charge control with ±0.8% voltage accuracy, ensuring the battery is charged to its maximum capacity without overcharging, thus enhancing the longevity of the battery.
  • Programmable Charge Current: The charge current is programmable up to 1A with a single external resistor, providing flexibility to match the charging needs of various battery capacities.
  • Automatic Recharge: It features an automatic recharge facility, which initiates a new charging cycle once the battery voltage falls below a preset threshold, keeping your device's battery topped up and ready to go.
  • Charge Status Output: An onboard charge status output pin allows for easy monitoring of the charging process, which can be used to drive an LED indicator or interface with a microcontroller for more detailed battery management.
  • Thermal Regulation: To safeguard against overheating, the LTC1732EMS-4.2#TR incorporates thermal regulation, which automatically reduces charge current in the event of excessive temperature rise.
  • Low Dropout: The low dropout voltage enables charging at a lower input voltage, which is crucial for USB-powered and portable applications.
  • Small Footprint: Housed in a compact 10-lead MSOP package, this charger IC saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC1732EMS-4.2#TR is an ideal charging solution for a wide range of applications, including but not limited to:

  • Portable Computers
  • Cellular Telephones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • MP3 Players
  • Other Handheld Devices

With its combination of accuracy, programmability, and safety features, the LTC1732EMS-4.2#TR from Linear Technology stands out as a reliable and versatile choice for single-cell lithium-ion battery charging, ensuring your devices remain powered and ready for use.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7574 $61.8462
30+ $3.9039 $117.1170
46+ $3.7815 $173.9490
64+ $3.6602 $234.2528
82+ $3.5378 $290.0996
110+ $3.1716 $348.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess