EN
  • EN
  • DE

KIC7SH04FU

Part No KIC7SH04FU
Manufacturer KEC
Description SILICON MONOLITHIC CMOS DIGITAL INTEGRATED CIRCUIT(INVERTER)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193123-KIC7SH04FU
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIC7SH04FU CAD Model

Description

The KIC7SH04FU is a single Schmitt-trigger inverter logic gate manufactured by KEC (Korea Electronics Co., Ltd.). It belongs to the 7SH series of small logic devices, known for their compact size and low power consumption. The Schmitt-trigger input provides hysteresis, making it more resistant to noise and suitable for applications where input signals may have slow rise and fall times.

Applications

  • Wave shaping: Used to convert slowly changing or noisy signals into clean, sharp digital signals.
  • Signal conditioning: Employed to improve the quality of digital signals in various electronic circuits.
  • Oscillator circuits: Can be used in simple oscillator circuits, especially relaxation oscillators.
  • Interface circuits: Used to interface between different logic families or voltage levels.
  • Digital logic circuits: Implemented in general-purpose digital logic circuits requiring signal inversion.

Features

  • Single inverter gate: Contains one independent inverter gate.
  • Schmitt-trigger input: Provides hysteresis for improved noise immunity.
  • Low power consumption: Operates with low power consumption, suitable for battery-powered applications.
  • Wide operating voltage range: Typically operates from 2V to 5.5V.
  • Small package: Available in a compact package such as USV (Ultra Small V-package).
  • High noise immunity: Schmitt-trigger input provides enhanced noise immunity.

Benefits

  • Improved signal integrity: Schmitt-trigger input ensures clean and reliable signal inversion.
  • Reduced noise sensitivity: High noise immunity minimizes the impact of noise on circuit performance.
  • Low power operation: Low power consumption extends battery life in portable devices.
  • Compact size: Small package allows for high-density circuit designs.
  • Simplified circuit design: Simplifies circuit design by providing a ready-to-use inverter gate with Schmitt-trigger input.

The KIC7SH04FU is typically supplied in a USV package. Key specifications include the propagation delay, supply voltage range, input threshold voltages (VT+ and VT-), and operating temperature range. Refer to the KEC datasheet for detailed electrical characteristics and application information.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess