EN
  • EN
  • DE

LTC1733EMSE/LTLX

Part No LTC1733EMSE/LTLX
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case MSOP10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 715013-LTC1733EMSE/LTLX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1733EMSE/LTLX CAD Model

Description

The LTC1733EMSE/LTLX is a high-performance, single cell lithium-ion (Li-Ion) battery charger integrated circuit (IC) designed by Linear Technology, a leader in analog integrated circuits and power management technology. This compact and efficient charger is ideal for portable devices where space and power efficiency are critical.

Key Features:

  • Precision Charging: The LTC1733EMSE/LTLX offers precise end-of-charge control, ensuring that the battery is charged to its full capacity without overcharging, which can extend the life of the battery.
  • Programmable Charge Rate: The charge current is programmable up to 1.5A, allowing for fast charging of the battery. This feature is particularly useful for applications requiring quick turnaround times between uses.
  • High Efficiency: With a high charging efficiency, this charger IC minimizes heat generation, which is essential for maintaining the integrity and safety of the device it is charging.
  • Thermal Regulation: To protect against overheating, the LTC1733EMSE/LTLX includes thermal regulation, which reduces the charge current if the die temperature exceeds a preset threshold.
  • Charge Status Indication: An onboard charge status output can directly drive an LED, providing visual feedback on the charging process.
  • Multiple Safety Features: The IC incorporates safety features such as automatic recharge, preconditioning of deeply discharged batteries, and a shutdown mode that reduces the supply current to 15uA.

Applications:

The LTC1733EMSE/LTLX is suitable for a wide range of applications, including:

  • Portable Electronics
  • Handheld Devices
  • Medical Instruments
  • Stand-Alone Chargers
  • USB-Powered Gadgets

Technical Specifications:

The device is housed in a compact MSOP-10 package and operates over a wide input voltage range, compatible with various power supplies. It is designed to work with single-cell Li-Ion batteries, a common choice for modern portable electronics.

In summary, the LTC1733EMSE/LTLX from Linear Technology offers a reliable and efficient solution for charging single-cell Li-Ion batteries, with a focus on precision, programmability, and protection. Its features make it a versatile choice for designers looking to create compact, high-performance portable devices.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess