EN
  • EN
  • DE

UCC28710DR

Part No UCC28710DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Constant-Voltage, Constant-Current Controller With Primary-Side Regulation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21V
Supply Voltage 9 V ~ 35 V
Frequency - Switching 680Hz ~ 100kHz
Fault Protection Current Limiting, Over Voltage
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width) 7 leads
Manufacturer Package 7-SOIC
Mounting SMD
Win Source Part Number 1276302-UCC28710DR
Manufacturer Homepage www.ti.com
Family Name UCC28710
Introduction Date November 15, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian UCC28710DR CAD Model

Description

The UCC28710DR from Texas Instruments is a highly efficient, off-line flyback switcher with low standby power designed for use in power adapters and auxiliary power supplies. This component is part of TI's extensive range of power management integrated circuits, meticulously engineered to deliver reliable and energy-conserving power conversion.

The UCC28710DR operates by modulating its switching frequency along with primary-side regulation (PSR) to accurately maintain output voltage without the need for an optocoupler. This feature simplifies the design and increases reliability by reducing the number of external components required. The device's quasi-resonant mode of operation improves efficiency by minimizing switching losses and reducing EMI, making it an excellent choice for applications that demand high efficiency and low noise operation.

One of the standout features of the UCC28710DR is its ability to achieve very low no-load power consumption, typically less than 30mW, which exceeds the requirements of energy efficiency regulations such as ENERGY STAR and the European Code of Conduct. This makes it an ideal choice for eco-conscious designs where standby power needs to be minimized.

Other important features include an integrated 700V power MOSFET, which allows for a wide range of input voltages and improved power handling. The device also offers multiple protection features such as overcurrent, overvoltage, and thermal shutdown, which help to ensure the safety and longevity of the end application.

The UCC28710DR comes in a compact SOIC-7 package, making it suitable for space-constrained applications. Its versatility makes it a great candidate for a variety of products including smartphone and tablet adapters, appliance power supplies, and smart meter auxiliary power supplies.

Overall, the UCC28710DR is a testament to Texas Instruments' commitment to providing advanced, energy-efficient power solutions that meet the ever-increasing demands of modern electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1284 $50.7780
110+ $0.9259 $101.8490
170+ $0.8970 $152.4900
235+ $0.8680 $203.9800
300+ $0.8391 $251.7300
400+ $0.7523 $300.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262,475 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess