EN
  • EN
  • DE

DS80C310-QCG+

Part No DS80C310-QCG+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 25MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 014807-DS80C310-QCG+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS80C310-QCG+ CAD Model

Description

Maxim Integrated DS80C310-QCG+ High-Speed Microcontroller

The DS80C310-QCG+ is a high-performance, 8-bit microcontroller from Maxim Integrated, designed to deliver the power and flexibility needed for demanding embedded applications. This robust microcontroller offers an impressive array of features, making it ideal for a variety of industries, including industrial control systems, automotive, telecommunications, and consumer electronics.

At the heart of the DS80C310-QCG+ is a high-speed core processor that operates at up to 33MHz, providing enhanced processing capabilities that are up to three times faster than conventional 8051 microcontrollers. This speed advantage allows for more efficient data processing and real-time operations, which is critical for applications requiring quick response times and high-throughput data management.

The device is equipped with 256 bytes of scratchpad RAM and supports external memory expansion, giving developers the flexibility to scale their designs according to the complexity of their applications. With its integrated memory and support for additional memory, the DS80C310-QCG+ can handle complex algorithms and large data sets with ease.

One of the standout features of the DS80C310-QCG+ is its full-duplex serial port, which facilitates easy communication with peripheral devices and other microcontrollers. This feature is particularly useful for applications that require robust serial communication capabilities, such as networking equipment and point-of-sale systems.

The microcontroller also boasts three 16-bit timer/counters, a watchdog timer, and two data pointers, which enhance its performance in time-sensitive tasks. These timers are essential for precise event scheduling and real-time monitoring, ensuring that the system remains reliable and efficient.

For applications that demand low power consumption, the DS80C310-QCG+ offers a power-saving idle mode and a power-down mode, which can significantly extend the battery life of portable devices. This makes it an excellent choice for power-sensitive applications like wearable technology and portable medical devices.

In summary, the Maxim Integrated DS80C310-QCG+ is a versatile and powerful microcontroller that provides a perfect blend of speed, flexibility, and power efficiency. Its comprehensive feature set and high-speed performance make it an excellent choice for a wide range of embedded systems applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4858 $73.9432
8+ $15.1675 $121.3400
12+ $14.6939 $176.3268
17+ $14.2192 $241.7264
22+ $13.7457 $302.4054
29+ $12.3239 $357.3931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess