EN
  • EN
  • DE

DS1971-F5

Part No DS1971-F5
Manufacturer Maxim Integrated
Catalog Specialized
Description 256-Bit EEPROM iButton
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards,Modules
Family Specialized
Manufacturer Maxim Integrated
Win Source Part Number 080697-DS1971-F5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1971-F5 CAD Model

Description

The DS1971-F5 iButton from Maxim Integrated is a robust, self-contained system that carries global unique ID and user-programmable memory. This powerful microchip encapsulated in a durable stainless-steel can is designed to be easily attached to items that need to be identified and tracked. The DS1971-F5 is part of the iButton family, which provides a portable, durable and touch-and-go identification solution.

Key Features

  • Memory: The device features a 256-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) partitioned into 64-bit pages. This allows for the storage of vital data that can be written and read over a wide voltage range of 2.8V to 6.0V.
  • Data Security: The memory is protected by a secure architecture that includes a factory lasered and tested 64-bit registration number to ensure a unique identity. Additionally, an 8-byte write-only secret and a read/write password protect the memory from unauthorized access.
  • Durability: Encased in a rugged stainless-steel cover, the iButton is resistant to harsh environments and can withstand a wide temperature range, making it suitable for a variety of industrial and outdoor applications.
  • Communication: Data is transferred serially through the 1-Wire protocol, which requires only a single data lead and a ground return. This simplifies system design and lowers the costs of ancillary components.
  • Multi-purpose: The DS1971-F5 can be used for a wide array of applications, including access control, inventory management, time and attendance tracking, and more.
  • Easy Integration: The device can be mounted on almost any object, including containers, pallets, or bags, with the use of an iButton fob.

Applications

  • Asset Tracking
  • Access Control
  • Data Loggers
  • Supply Chain Management

The DS1971-F5 iButton is a versatile and secure solution for data storage and retrieval in a compact, portable form factor. Maxim Integrated's commitment to quality ensures that this product meets the highest standards for reliability and performance.

You May Also Be Interested in

TE Connectivity
CONTACT PIN
Need more? Email Us
TE Connectivity
CONN RCPT FUTUREBUS 192P EDGE MT
Need more? Email Us
JAE Electronics
CONN RCPT RACK & PANEL 2P PNL MT
Need more? Email Us
Vishay
CONN PLUG RACK & PNL 11P PNL MT
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 38P PNL MT
Need more? Email Us
Amphenol
CONN RCPT 60POS FREE HANGING
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 56P PNL MT
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 16POS EDGE MT
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD 80POS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess