EN
  • EN
  • DE

MMA25-011

Part No MMA25-011
Manufacturer Vishay
Catalog Specialized
Description CONN PLUG RACK & PNL 11P PNL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug, Male Pins
Connector Style Rack and Panel
Number of Positions 11
Number of Positions Loaded All
Number of Rows 3
Mounting Type Panel Mount
Termination Solder Cup
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Color Green
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1613303-MMA25-011
Ultra Librarian 3D Model Ultra Librarian MMA25-011 CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
IBUTTON MEMORY 16KBit F5 / Memory iButton Serial Interface 2-Pin F5 MicroCan
Lowest to $44.0970
Maxim Integrated
IBUTTON EEPROM 256KBIT F5 / EEPROM Serial-1Wire 256-bit 1Page x 256 3.3V/5V 2-Pin F5 MicroCan
Lowest to $19.8949
Maxim Integrated
IBUTTON TEMP LOGGER / High-Resolution Thermochron I button
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 256KBIT F3
Lowest to $58.6532
Maxim Integrated
IBUTTON EEPROM 1KBit F5
Need more? Email Us
Maxim Integrated
IBUTTON THERMOCHRON F5
Need more? Email Us
Maxim Integrated
IBUTTON SERIAL NUMBER F3 / Serial Number iButton 2-Pin F3 MicroCan
Need more? Email Us
Maxim Integrated
IBUTTON 16KBit ADD-ONLY F5 / 16 Kbit Add-Only iButton 2-Pin F5 MicroCan
Lowest to $16.0949
Maxim Integrated
IBUTTON TEMP LOGGER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess