The SFR25-220R0-2% is a precision metal film resistor manufactured by NXP Semiconductors, a leader in the electronics industry. This high-quality resistor is designed for a wide range of applications, offering reliable performance and stability. It is a preferred choice for engineers and designers who require components with tight tolerances and long-term reliability.
Key Features
- Resistance Value: 220 ohms - This resistor provides a resistance of 220 ohms, making it suitable for various circuit applications where this specific resistance value is required.
- Tolerance: 2% - The SFR25-220R0-2% has a tolerance of ±2%, ensuring precise resistance values for critical electronic circuits.
- Power Rating: The power rating for this resistor is designed to meet the needs of standard applications, ensuring reliable operation under specified conditions.
- Temperature Coefficient: The resistor features a low temperature coefficient, which means its resistance value remains stable across a wide temperature range, ensuring consistent performance.
- Form Factor: The SFR25-220R0-2% comes in a compact package, making it easy to integrate into various electronic devices without taking up excessive space.
Applications
The SFR25-220R0-2% metal film resistor is versatile and can be used in a multitude of applications, including:
- Industrial automation systems
- Power supply circuits
- Audio equipment
- Precision instrumentation
- Automotive electronics
- Medical devices
Quality and Reliability
NXP Semiconductors is committed to providing high-quality components. The SFR25-220R0-2% resistor is manufactured with strict quality control processes, ensuring it meets the industry standards for performance and reliability. Its robust construction and materials make it suitable for challenging environments where dependable components are critical.
Conclusion
For designers and engineers in need of a reliable 220-ohm resistor with a 2% tolerance, the SFR25-220R0-2% from NXP Semiconductors is an excellent choice. Its combination of precision, stability, and compact form factor makes it an ideal component for a wide range of electronic applications.