EN
  • EN
  • DE

LF441CMX

Part No LF441CMX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069404-LF441CMX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF441CMX CAD Model

Description

The LF441CMX is a low-power JFET-input operational amplifier manufactured by Texas Instruments (formerly National Semiconductor). It is designed for applications requiring low power consumption, low input bias current, and moderate speed. The LF441CMX offers a good balance between performance and power efficiency.

Applications

  • Battery-powered instrumentation
  • Portable medical devices
  • Data acquisition systems
  • Sensor amplifiers
  • Active filters
  • Audio amplification

Features

  • Low power consumption: Typically 1.5 mA per amplifier
  • Low input bias current: Typically 50 pA
  • High input impedance: Typically 1012 Ω
  • Low input offset voltage: Typically 2 mV
  • Wide supply voltage range: ±3.5V to ±18V
  • Internal compensation

Benefits

  • Extended Battery Life: The low power consumption allows for longer operating times in battery-powered applications.
  • Minimal Loading Effects: The high input impedance minimizes loading on signal sources, ensuring accurate signal transfer.
  • Accurate Signal Amplification: Low input offset voltage provides accurate signal amplification with minimal DC error.
  • Versatile Power Supply: Wide supply voltage range accommodates various application requirements.
  • Stable Operation: Internal compensation ensures stable operation without the need for external components.

Additional Details

The LF441CMX is available in SOIC packages. The low input bias current makes the LF441CMX suitable for applications using high-impedance sensors or sources. The operational amplifier's combination of low power, low bias current, and reasonable speed makes it suitable for a broad array of applications. The LF441CMX offers a good compromise between precision and power consumption.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess