EN
  • EN
  • DE

SN74LVCH244ADWRG4

Part No SN74LVCH244ADWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFERS/DRIVERS OCTAL BUFFERS/DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255829-SN74LVCH244ADWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCH244ADWRG4 CAD Model

Description

SN74LVCH244ADWRG4 Octal Buffer/Driver from Texas Instruments

The SN74LVCH244ADWRG4 from Texas Instruments is a high-performance, octal buffer and line driver designed to facilitate the transfer of signals between mismatched voltage domains. This integrated circuit is part of the LVCH family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features:

  • Wide Operating Voltage Range: With a voltage range of 2.7V to 3.6V, this device is optimized for low-voltage applications and is particularly suitable for interfacing with 3.3V logic levels.
  • High Drive Capability: It can drive up to 24mA at the output, allowing it to control a variety of loads with ease.
  • Bus Hold on Data Inputs: The device has a bus hold feature that prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • Flow-Through Architecture: The pinout supports easy PCB layout and reduces crosstalk by aligning the inputs and outputs to facilitate a direct path across the device.
  • Multiple Configurations: It can be used in a wide range of applications due to its flexibility in configuration as an octal buffer or line driver with non-inverting outputs.

Applications:

The SN74LVCH244ADWRG4 is ideal for a variety of applications, including:

  • Data communication infrastructure
  • Signal buffering and strengthening for backplane and bus lines
  • Interfacing and level shifting for microprocessors, microcontrollers, and FPGAs
  • Portable and battery-powered electronics
  • Automotive control systems and infotainment

Package and Quality:

This device comes in a compact, surface-mount SOIC-20 wide body package, ensuring a minimal footprint on system boards. It is also characterized for operation from -40°C to 85°C, making it reliable for industrial applications. Texas Instruments is committed to high-quality manufacturing and the SN74LVCH244ADWRG4 is no exception, meeting stringent industry standards for performance and reliability.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and Texas Instruments' support resources to ensure the best possible use of this versatile component in their designs.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1835 $53.2575
105+ $0.9711 $101.9655
160+ $0.9408 $150.5280
220+ $0.9104 $200.2880
285+ $0.8801 $250.8285
385+ $0.7890 $303.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess