EN
  • EN
  • DE

TDA8051T/C1,118

Part No TDA8051T/C1,118
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098920-TDA8051T/C1,118
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8051T/C1,118 CAD Model

Description

Product Overview: TDA8051T/C1,118 by NXP Semiconductors

The TDA8051T/C1,118 is a high-performance integrated circuit from NXP Semiconductors, designed to provide a robust and efficient solution for a variety of applications. This product is part of the TDA8051 family and is recognized for its reliability and versatility in the electronics market. Crafted with precision, the TDA8051T/C1,118 is an essential component for developers and manufacturers looking to enhance their systems with superior technology.

Key Features

  • Package: The TDA8051T/C1,118 comes in a convenient SO16 package, making it suitable for surface-mount technology (SMT) and easy integration into a wide range of electronic assemblies.
  • Operating Temperature: It is designed to operate within a temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Supply Voltage: This IC is capable of functioning with a supply voltage that is compatible with common industry standards, providing flexibility in system design and power management.
  • Applications: The TDA8051T/C1,118 is ideal for use in automotive, industrial, and consumer electronics where stable and efficient operation is paramount.

Product Applications

The versatility of the TDA8051T/C1,118 allows it to be implemented in a multitude of applications. It is particularly well-suited for automotive systems, where reliability and durability are critical. In addition, its robust design makes it an excellent choice for industrial automation, where equipment must perform consistently in challenging conditions. Consumer electronics also benefit from the integration of this IC, with its ability to enhance the performance and longevity of products.

Quality and Support

NXP Semiconductors is known for its commitment to quality, and the TDA8051T/C1,118 is no exception. It is manufactured using state-of-the-art processes, ensuring high levels of performance and consistency. Customers can also rely on NXP's comprehensive technical support to assist with integration, troubleshooting, and optimization of the TDA8051T/C1,118 in their projects.

In summary, the TDA8051T/C1,118 by NXP Semiconductors is a testament to the company's dedication to innovation and excellence in the field of electronic components. Its combination of features, along with NXP's renowned support, makes it an outstanding choice for a wide array of electronic applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess