EN
  • EN
  • DE

XC61CN1102PRN

Part No XC61CN1102PRN
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105439-XC61CN1102PRN
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CN1102PRN CAD Model

Description

The XC61CN1102PRN is a voltage detector IC produced by Torex Semiconductor Ltd. Its primary function is to monitor the voltage level of a power supply and generate a reset signal when the voltage falls below a predefined threshold. This is essential for ensuring the stable and reliable operation of electronic devices by preventing malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset: Provides a reset signal to microcontrollers during power-up, power-down, and undervoltage events.
  • Battery Monitoring: Monitors battery voltage in portable devices and triggers alerts or shutdown when the battery is low.
  • Power Supply Supervision: Supervises the output voltage of power supplies and signals a fault if the voltage is out of range.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset when the supply voltage is insufficient.
  • Industrial Control Systems: Used in industrial control systems to ensure reliable operation by monitoring power supply voltages.

Features

  • High Accuracy: Provides precise voltage detection.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: Available in small packages such as SOT-25.
  • CMOS Output: Equipped with a CMOS output for direct interfacing with digital circuits.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by undervoltage conditions.
  • Component Protection: Protects sensitive components from damage caused by voltage drops.
  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Simplified Design: Simplifies the design of power supply monitoring circuits.
  • Compact Designs: Enables smaller and more compact product designs.

Technical Specifications: The XC61CN1102PRN has a detection voltage of 1.1V. The 'PRN' suffix usually indicates the specific output configuration and package. It utilizes a CMOS output. More comprehensive specifications concerning supply voltage, output current, and temperature characteristics are available in the Torex Semiconductor Ltd datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess