EN
  • EN
  • DE

DW1R002ZH1

Part No DW1R002ZH1
Manufacturer JAE Electronics
Catalog Specialized
Description CONN RCPT RACK & PANEL 2P PNL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Male Pins
Connector Style Rack and Panel
Number of Positions 2
Number of Positions Loaded All
Mounting Type Panel Mount
Contact Layout, Typical 2 Power
Contact Finish Silver
Color Brown
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634435-DW1R002ZH1
Ultra Librarian 3D Model Ultra Librarian DW1R002ZH1 CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
Serial Number iButton
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 256KBIT F3
Lowest to $58.6532
Maxim Integrated
IBUTTON 16KBit ADD-ONLY F3
Lowest to $6.5292
Maxim Integrated
IBUTTON MEMORY 64KBit F5 / 64Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $24.8376
Maxim Integrated
IBUTTON SERIAL NUMBER F5 / Serial Number iButton 2-Pin F5 MicroCan
Lowest to $3.9126
Maxim Integrated
IBUTTON MEMORY 4KBit F5 / 4Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $55.0632
Swissbit NA Inc.
MEMORY CARD CFAST 8GB SLC
Need more? Email Us
Maxim Integrated
IBUTTON SERIAL NUMBER F3 / Serial Number iButton 2-Pin F3 MicroCan
Need more? Email Us
Maxim Integrated
IBUTTON TEMPERATURE F5 / Temperature IButton Serial Interface 2-Pin F5 MicroCan
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess