EN
  • EN
  • DE

DS1990A-F3+

Part No DS1990A-F3+
Manufacturer Maxim Integrated
Catalog Specialized
Description Serial Number iButton
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Series iButton
Memory Type ROM
Memory Size 8B
Win Source Part Number 1169044-DS1990A-F3+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS1990A
Introduction Date August 19, 1999
ECCN EAR99
Country of Origin Philippines, United States of America
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DS1990A-F3+ CAD Model

Description

The DS1990A-F3+ from Maxim Integrated is a robust iButton® device that provides a guaranteed unique 64-bit serial number, creating an unalterable electronic identity. This feature makes it an excellent choice for applications that require a reliable means of identity verification or data logging.

Key Features

  • Unique 64-Bit Serial Number: Each DS1990A-F3+ contains a unique identifier which allows for absolute traceability.
  • Durable Stainless-Steel Enclosure: The iButton is housed in a rugged, water-resistant stainless-steel case designed to withstand harsh environments, making it suitable for use in a wide range of industrial and commercial applications.
  • Easy-to-Use: The simple 1-Wire® interface requires only a single data lead and a ground return for communication, facilitating integration with your existing systems.
  • Wide Operating Range: The device is operational over a wide temperature range, ensuring reliable performance in extreme conditions.
  • Multi-Purpose Applications: It is ideal for access control, asset tracking, work-in-progress tracking, and electronic cash transactions, among other uses.

Specifications

Part Number DS1990A-F3+
Operating Temperature Range -40°C to +85°C
Memory Read-Only 64-bit Serial Number
Enclosure Material Stainless Steel
Communication 1-Wire Interface

The DS1990A-F3+ by Maxim Integrated exemplifies reliability and security, ensuring your applications run smoothly with a dependable means of electronic identification. Whether for access control or inventory management, the DS1990A-F3+ is the go-to solution for professionals seeking a high-quality and durable iButton device.

You May Also Be Interested in

Maxim Integrated
IBUTTON MEMORY 16KBit F5 / Memory iButton Serial Interface 2-Pin F5 MicroCan
Lowest to $44.0970
Maxim Integrated
256-Bit EEPROM iButton
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 4KBit F5 / EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 2-Pin F5 MicroCan
Need more? Email Us
Maxim Integrated
IBUTTON THERMOCHRON F5
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 4KBit F5
Need more? Email Us
Maxim Integrated
IBUTTON TEMP LOGGER
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 4KBit F5 / 4Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $55.0632
Maxim Integrated
IBUTTON SERIAL NUMBER F3 / Serial Number iButton 2-Pin F3 MicroCan
Need more? Email Us
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess