EN
  • EN
  • DE

DS1973-F5

Part No DS1973-F5
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON EEPROM 4KBit F5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Status Active
Memory Type EEPROM
Memory Size 512B
Win Source Part Number 080698-DS1973-F5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1973-F5 CAD Model

Description

Maxim Integrated DS1973-F5 iButton 4kb EEPROM

The Maxim Integrated DS1973-F5 iButton is a robust, self-contained system that carries nonvolatile memory and communicates with the outside world through a simple serial interface. As part of the iButton family, it utilizes Maxim's exclusive 1-Wire® protocol to facilitate communication between smart electronic devices with minimal wiring. The DS1973-F5 model features a 4kb EEPROM, offering a compact and secure way to store data.

This particular iButton device is encased in a durable stainless steel can, ensuring protection against harsh environments and making it suitable for a wide range of applications, from access control to asset tracking. The steel can provides a rugged housing that resists damage from environmental hazards such as dirt, moisture, and shock, making it an ideal solution for use in challenging conditions.

The DS1973-F5's 4kb of EEPROM is partitioned into 16 pages of 256 bits, each with a 32-bit scratchpad to ensure data integrity during transfer. It also features a unique, factory-lasered and tested 64-bit registration number that guarantees a unique identity for absolute traceability. This unique ID allows for multiple iButtons to be used in a system without the risk of ID conflict.

Powered by the 1-Wire protocol, the DS1973-F5 can derive power directly from the data line ("parasite power"), eliminating the need for an external power source. This simplifies integration and reduces the overall system cost and complexity. The device supports an operating temperature range from -40°C to +85°C, making it reliable for use in extreme conditions.

Applications for the DS1973-F5 iButton include but are not limited to work-in-progress tracking, tool management, inventory control, and electronic cash transactions. Its small form factor, combined with its rugged design, makes it an excellent choice for any application that requires a portable, durable, and easy-to-use data storage device.

Overall, the Maxim Integrated DS1973-F5 iButton is a versatile and secure solution for data storage and transfer needs in a variety of industrial and commercial environments.

You May Also Be Interested in

EDAC Inc.
CONN PLUG RACK & PNL 56P PNL MT
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 24P EDGE MT
Need more? Email Us
Texas Instruments
X1 PCI EXPRESS® TO PCI®
Lowest to $43.0747
Amphenol Aerospace Operations
BRUSH CONN
Need more? Email Us
Renesas Electronics America
89HT0832P PCIE RETIMER
Lowest to $324.6269
JAE Electronics
CONN RCPT RACK & PANEL 2P PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HD 160POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT HD 100POS PCB
Need more? Email Us
Amphenol
CONN RCPT 60POS FREE HANGING
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess