EN
  • EN
  • DE

DS1921G+

Part No DS1921G+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON THERMOCHRON F5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Status Active
Memory Type NVSRAM (Non-Volatile SRAM)
Memory Size 512B
Win Source Part Number 080692-DS1921G+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1921G+ CAD Model

Description

The Maxim Integrated DS1921G+ Thermochron iButton is a robust, self-sufficient system that features a real-time clock and temperature sensor in a durable stainless steel enclosure. Designed for logging temperature data in a wide range of applications, the DS1921G+ is an ideal solution for monitoring and recording temperature conditions over time.

Key Features

  • High Precision: This device offers a temperature measurement range of -30°C to +85°C with an accuracy of ±1°C, making it suitable for a variety of sensitive applications.
  • Large Memory: It comes with a 2048-byte data log memory, which can store as many as 2048 time-stamped temperature readings.
  • Long Battery Life: The DS1921G+ is equipped with a built-in battery that provides up to 10 years of life, ensuring long-term data collection without the need for external power.
  • Programmable Resolution: Users can select between 0.5°C and 0.0625°C resolution settings for temperature measurements, allowing for flexibility in data granularity.
  • Easy Integration: Its iButton form factor enables easy integration into various systems and environments, and it can be read by any PC with a standard iButton reader.

Applications

The DS1921G+ is versatile and can be used in various fields, including:

  • Supply chain monitoring, especially for temperature-sensitive goods like food, pharmaceuticals, and chemicals.
  • Environmental and scientific research, where accurate temperature logging is crucial.
  • Industrial process tracking and HVAC system monitoring to ensure optimal operating conditions.
  • Agricultural applications to monitor temperature fluctuations that can affect crop yields.

Reliability and Durability

Encased in a rugged, waterproof stainless steel container, the DS1921G+ can withstand harsh environments and is resistant to dust, shock, and water. This durability, combined with its compact size, makes it an excellent choice for applications that require reliable logging in challenging conditions.

You May Also Be Interested in

TE Connectivity
CONN RCPT HD 110POS PCB
Need more? Email Us
JAE Electronics
CONN PLUG RACK & PANEL 2P PNL MT
Need more? Email Us
Vishay
CONN PLUG RACK & PNL 11P PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HD 100POS PCB
Need more? Email Us
Amphenol
CONN RCPT 60POS FREE HANGING
Need more? Email Us
TE Connectivity
CONN RCPT HD 160POS PCB
Need more? Email Us
Positronic
BACKPLANE
Lowest to $24.7389
Amphenol Aerospace Operations
DAUGHTER CARD 60POS
Need more? Email Us
Amphenol Aerospace Operations
BRUSH MS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess