EN
  • EN
  • DE

DW1P002ZH1

Part No DW1P002ZH1
Manufacturer JAE Electronics
Catalog Specialized
Description CONN PLUG RACK & PANEL 2P PNL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug, Female Sockets
Connector Style Rack and Panel
Number of Positions 2
Number of Positions Loaded All
Mounting Type Panel Mount
Contact Layout, Typical 2 Coax
Contact Finish Silver
Color Brown
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634432-DW1P002ZH1
Ultra Librarian 3D Model Ultra Librarian DW1P002ZH1 CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
IBUTTON SERIAL NUMBER F5
Need more? Email Us
Maxim Integrated
IBUTTON THERMOCHRON F5
Need more? Email Us
Maxim Integrated
IBUTTON TEMP LOGGER / High-Resolution Thermochron I button
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD CFAST 8GB SLC
Need more? Email Us
Maxim Integrated
256-Bit EEPROM iButton
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 64KBit F5 / 64Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $24.8376
Maxim Integrated
IBUTTON EEPROM 256KBIT F5 / EEPROM Serial-1Wire 256-bit 1Page x 256 3.3V/5V 2-Pin F5 MicroCan
Lowest to $19.8949
Maxim Integrated
Lowest to $56.7538
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess