The STF10NK60Z(045Y) is a high-performance N-channel Zener-protected SuperMESH™ Power MOSFET designed and manufactured by STMicroelectronics. This power MOSFET is a part of the SuperMESH™ family, which is renowned for its extremely low on-resistance, high dv/dt capability, and fast switching speed. This product is specifically engineered to address the rigorous requirements of today's energy-efficient power conversion applications.
Key Features
- High Voltage Rating: With a breakdown voltage of 600V, this MOSFET can handle high voltage applications, making it ideal for electronic ballasts, SMPS, and other power supply systems.
- Low On-Resistance: The STF10NK60Z(045Y) boasts an exceptionally low on-resistance (RDS(on)), which enhances overall efficiency by reducing conduction losses.
- Zener-Protected: The gate-source Zener diodes provide protection against electrostatic discharge (ESD), ensuring the reliability and longevity of the device in harsh environments.
- High dv/dt Capability: This feature allows the MOSFET to switch at high speeds, which is crucial for reducing switching losses in power conversion systems.
- Reduced Gate Charge: A minimized gate charge (QG) reduces the power required to drive the MOSFET, contributing to the overall energy efficiency of the system.
Applications
The STF10NK60Z(045Y) is versatile and can be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- High-efficiency DC-DC converters
- Power factor correction circuits
- Electronic ballasts for fluorescent lighting
- Motor control circuits
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The STF10NK60Z(045Y) is no exception and has been rigorously tested to meet the highest standards of performance and reliability. Its robust design is intended to provide a long operational lifespan even under the most demanding conditions.